EN
  • EN
  • DE

ATTINY2313V-10SUR

Part No ATTINY2313V-10SUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 10MHz 2KB (1K x 16) FLASH 20-SOIC
Manufacturer Microchip Technology
Series AVR® ATtiny
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 10MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 1.8V ~ 5.5V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name ATtiny2313
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY2313V-10SURCT, ATTINY2313V-10SURDKR, ATTINY2313V-10SURTR, ATTINY2313V10SUR, ATTINY2313V-10SUR-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862572-ATTINY2313V-10SUR
Ultra Librarian 3D Model Ultra Librarian ATTINY2313V-10SUR CAD Model

Description

Microchip Technology's ATTINY2313V-10SUR

The ATTINY2313V-10SUR by Microchip Technology is a high-performance, low-power AVR® 8-bit microcontroller that combines 2KB ISP flash memory, 128B EEPROM, 128B SRAM, and a host of versatile features in a compact package. This microcontroller operates at a voltage range of 1.8V to 5.5V, making it suitable for a variety of power-sensitive applications in the consumer electronics, automotive, and industrial control markets.

Key Features:

  • CPU Speed: The device operates at a maximum frequency of 10MHz, which is sufficient for handling complex tasks in embedded systems.
  • Memory: It comes with 2KB of in-system programmable flash, allowing for firmware updates and application changes without the need for external programming devices. The 128B EEPROM is ideal for storing non-volatile data, while the 128B SRAM provides temporary storage for operational data.
  • I/O Ports: The ATTINY2313V-10SUR features 18 general-purpose I/O lines, which can be configured for a wide range of functions, including digital input/output and analog-to-digital conversion.
  • Peripheral Features: It includes a range of peripherals such as a USART, an 8-bit timer/counter with PWM, a 16-bit timer/counter, internal and external interrupts, a programmable watchdog timer with internal oscillator, and five software selectable power saving modes.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.

With its versatile feature set and low power consumption, the ATTINY2313V-10SUR is ideal for applications that require a balance between power efficiency and processing capability. Applications include, but are not limited to, system control, sensor management, and automotive systems. Its ease of integration and programmability make it a popular choice for both prototyping and mass production.

The ATTINY2313V-10SUR is available in a 20-lead SOIC package, which is widely used in the industry and is compatible with standard PCB assembly processes. Its robust design and comprehensive technical support from Microchip Technology ensure that developers can confidently select this microcontroller for their next project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7170 $51.8870
26+ $3.8704 $100.6304
41+ $3.7494 $153.7254
56+ $3.6285 $203.1960
72+ $3.5075 $252.5400
96+ $3.1447 $301.8912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,160 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess