EN
  • EN
  • DE

ATTINY1607-MFR

Part No ATTINY1607-MFR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 24VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 16MHz 16KB (16K x 8) FLASH 24-VQFN (4x4)
Manufacturer Microchip Technology
Series tinyAVR™ 0, Functional Safety (FuSa)
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 22
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-VQFN (4x4)
Family Name ATTINY1607
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY1607-MFRDKR, ATTINY1607-MFRTR, ATTINY1607-MFRCT
Quantity per package 6000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912222-ATTINY1607-MFR
Ultra Librarian 3D Model Ultra Librarian ATTINY1607-MFR CAD Model

Description

The ATTINY1607-MFR from Microchip Technology is a robust, high-performance microcontroller that is part of the tinyAVR® 1-series. This compact yet powerful MCU is designed to offer a perfect balance between size, power, and functionality, making it an ideal choice for a wide range of applications in the consumer electronics, automotive, and industrial markets.

Key Features

  • Advanced RISC Architecture: The ATTINY1607-MFR is built on a high-performance, low-power AVR® RISC CPU, which features 131 powerful instructions and operates at up to 20MHz.
  • Memory Capabilities: It comes with 16KB of in-system self-programmable flash memory, 256B EEPROM, and 2KB SRAM, providing ample space for complex applications and data storage.
  • Peripheral Features: This microcontroller includes a variety of peripherals such as a 10-bit Analog-to-Digital Converter (ADC), a 20MHz internal oscillator, a Configurable Custom Logic (CCL), and multiple communication interfaces including SPI, I2C, and UART.
  • Power Efficiency: The device operates within a voltage range of 1.8V to 5.5V, supporting both low-power and high-performance modes, which is essential for power-sensitive applications.
  • Package Type: The ATTINY1607-MFR is available in a 24-pin QFN package, which is known for its small footprint and excellent thermal performance.

Applications

The versatility of the ATTINY1607-MFR makes it suitable for a broad spectrum of applications, including but not limited to:

  • Smart home devices
  • Internet of Things (IoT) endpoints
  • Battery management systems
  • Motor control systems
  • Wearable technology

Design Support

Microchip Technology provides extensive support for the ATTINY1607-MFR, including development tools, software libraries, and application notes to streamline the design process and reduce time to market. Engineers can take advantage of Microchip's integrated development environments (IDEs) and hardware debugging tools to facilitate rapid prototyping and testing.

Note: The ATTINY1607-MFR is fully supported by Microchip's Atmel Studio 7 and MPLAB X Integrated Development Environments, offering designers a flexible and powerful platform for application development.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3381 $51.4382
53+ $1.9184 $101.6752
81+ $1.8585 $150.5385
112+ $1.7985 $201.4320
144+ $1.7386 $250.3584
193+ $1.5587 $300.8291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess