EN
  • EN
  • DE

ATTINY10-MAHR

Part No ATTINY10-MAHR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 8UDFN / MCU 8-bit AVR RISC 1KB Flash 2.5V/3.3V/5V 8-Pin UDFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATtiny
Packaging Reel package
Core Processor AVR
Core Size 8-Bit
Speed 12MHz
Peripherals POR, PWM, WDT
Number of I/O 4
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
RAM Size 32 x 8
Supply Voltage 1.8 V ~ 5.5 V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-UFDFN Exposed Pad
Manufacturer Package 8-UDFN, USON
Win Source Part Number 769298-ATTINY10-MAHR
Popularity Medium
Supply and Demand Status Limited
Family Name ATtiny10
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATTINY10-MAHR CAD Model

Description

The ATTINY10-MAHR from Microchip Technology is a high-performance, low-power AVR® 8-bit microcontroller that combines 1KB ISP flash memory, 32B SRAM, four general purpose I/O lines, 32 general purpose working registers, and a 16.5 MHz internal oscillator. It provides a highly flexible and cost-effective solution for many embedded control applications.

Key Features:

  • High Performance RISC CPU: The ATTINY10-MAHR features a RISC architecture with 32 x 8 general purpose working registers that all directly connect to the Arithmetic Logic Unit (ALU), allowing two independent registers to be accessed in one single instruction executed in one clock cycle. This leads to exceptional levels of performance approaching 1 MIPS per MHz.
  • Memory: Comes with 1KB of in-system programmable flash memory, eliminating the need for external programming interfaces and enabling the device to be reprogrammed in the application. The 32B SRAM ensures sufficient data storage for most control applications.
  • Power Efficiency: Designed for power-sensitive applications, the ATTINY10-MAHR supports a wide voltage range of 1.8V to 5.5V and has several power-saving modes to reduce power consumption at different stages of operation.
  • I/O and Package: Offers four programmable I/O lines in a compact 8-pad UDFN package, making it ideal for space-constrained applications.
  • Internal Oscillator: Features an internal 16.5 MHz precision oscillator, eliminating the need for external clocking devices and further reducing the overall system cost.
  • Temperature Range: The device operates within an industrial temperature range of -40°C to 85°C, making it suitable for operation under extreme conditions.

Applications:

The ATTINY10-MAHR is versatile and can be used in a variety of applications, including but not limited to:

  • Consumer Electronics
  • Internet of Things (IoT) devices
  • LED lighting control
  • Battery management
  • Portable instrumentation
  • Small control systems

Microchip Technology's ATTINY10-MAHR microcontroller is an excellent choice for designers looking for a cost-effective, high-performance solution for their embedded projects, with its robust feature set and ease of integration.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5272 $53.4520
80+ $1.2531 $100.2480
125+ $1.2140 $151.7500
175+ $1.1748 $205.5900
225+ $1.1357 $255.5325
295+ $1.0182 $300.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess