EN
  • EN
  • DE

ATSHA204A-STUDX-T

Part No ATSHA204A-STUDX-T
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Accessories, 4.5Kb, 2Vcc to 4.5Vcc, -40deg C to 85deg C, SOT-23-3, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963114-ATSHA204A-STUDX-T
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSHA204A-STUDX-T CAD Model

Description

Microchip Technology ATSHA204A-STUDX-T

The ATSHA204A-STUDX-T is a sophisticated security device from Microchip Technology that provides a host of features to ensure secure hardware-based key storage. This device is designed to deliver a high level of security for various applications, including Internet of Things (IoT) devices, industrial control systems, consumer electronics, and more.

Key Features

  • Secure Key Storage: The ATSHA204A-STUDX-T securely stores keys that can be used for cryptographic operations, ensuring that sensitive information remains protected.
  • Cryptographic Algorithms: It supports a range of cryptographic algorithms including SHA-256 hash algorithm, which is widely recognized for its robustness and security.
  • Unique Serial Number: Each device contains a unique 72-bit serial number, which prevents counterfeiting and provides a unique identity for each unit.
  • Multiple I/O Options: The device offers a versatile I/O interface that supports I2C, which is compatible with most microcontrollers, providing easy integration into existing systems.
  • Low-Power Consumption: Designed for power-sensitive applications, it operates with minimal power requirements, making it ideal for portable and battery-operated devices.
  • Small Form Factor: The ATSHA204A-STUDX-T comes in a compact, 8-pad UDFN package, which is suitable for space-constrained applications.

Applications

The ATSHA204A-STUDX-T is versatile and can be used in a variety of applications. It is an excellent choice for:

  • IoT devices requiring secure communications
  • Access control systems
  • Secure authentication for hardware and software platforms
  • Consumer electronics that require protection against cloning and reverse engineering

Conclusion

Microchip Technology's ATSHA204A-STUDX-T is an essential component for developers looking to enhance the security of their systems. With its robust key storage, support for cryptographic algorithms, and low-power operation, it is an ideal choice for securing a wide range of electronic devices. Its small footprint and ease of integration make it a convenient and reliable option for ensuring data integrity and security in any application.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess