EN
  • EN
  • DE

ATSAMV71N21B-CB

Part No ATSAMV71N21B-CB
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196934-ATSAMV71N21B-CB
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, SAM V71
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian ATSAMV71N21B-CB CAD Model

Description

Microchip Technology's ATSAMV71N21B-CB: A High-Performance Microcontroller

The ATSAMV71N21B-CB is a state-of-the-art microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of automotive and industrial applications. This powerful MCU is based on the ARM® Cortex®-M7 processor, which operates at a maximum speed of 300 MHz, delivering exceptional computing performance and energy efficiency.

With its 2MB of embedded Flash memory and 384KB of SRAM, the ATSAMV71N21B-CB is well-suited for complex and memory-intensive applications. The inclusion of a dual-bank Flash feature allows for safe and reliable firmware updates, minimizing downtime and ensuring continuous operation even during software upgrades.

The device is equipped with a comprehensive set of peripherals, including multiple serial communication modules (USART, UART, SPI, I2C, CAN-FD), a High-speed USB Host and Device with on-chip PHY, and a Media LB interface. These interfaces provide ample connectivity options for various system requirements and ensure seamless integration with other components and devices.

Safety and reliability are paramount in critical systems, and the ATSAMV71N21B-CB addresses these concerns with its integrated safety features. It offers Memory Protection Units (MPU) and a Safety Watchdog Timer, alongside hardware support for Error Correction Code (ECC) to detect and correct errors in both Flash and SRAM. The device is also designed to meet the automotive safety integrity level (ASIL) requirements, making it an ideal choice for safety-critical automotive applications.

For developers, Microchip provides extensive support in the form of development tools and software libraries, which facilitate rapid prototyping and development. The ATSAMV71N21B-CB is supported by Microchip's MPLAB® X Integrated Development Environment (IDE) and MPLAB Harmony software framework, streamlining the development process from start to finish.

In summary, the ATSAMV71N21B-CB from Microchip Technology is a robust and feature-rich microcontroller that offers high performance, extensive connectivity, and advanced safety features for complex automotive and industrial applications.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.8114 $83.6228
4+ $34.3069 $137.2276
6+ $33.2347 $199.4082
8+ $32.1626 $257.3008
10+ $31.0905 $310.9050
13+ $27.8743 $362.3659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess