EN
  • EN
  • DE

ATSAML21J18A-AUT

Part No ATSAML21J18A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series SAM L21J
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.63V
Data Converters A/D 20x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name ATSAML21J18
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATSAML21J18A-AUT-ND, ATSAML21J18A-AUTDKR, ATSAML21J18A-AUTTR, ATSAML21J18A-AUTCT
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862535-ATSAML21J18A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAML21J18A-AUT CAD Model

Description

The ATSAML21J18A-AUT is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer, Microchip Technology. This high-performance device is part of the SAM L21 series, which is designed to balance power efficiency with robust processing capabilities. The ATSAML21J18A-AUT, in particular, is tailored for automotive applications that demand low power and high reliability under stringent conditions.

Key Features

  • Core: The core of the ATSAML21J18A-AUT is an ARM Cortex-M0+ CPU, which operates at a maximum frequency of 48 MHz. This core is known for its energy efficiency, making it an ideal choice for battery-powered applications.
  • Memory: It comes equipped with 256 KB of flash memory and 32 KB of SRAM, providing ample space for complex automotive applications and software stacks.
  • Connectivity: The MCU offers a range of communication interfaces, including I2C, SPI, and USART, allowing for versatile connectivity options with other devices and peripherals.
  • Power Management: With its Power-Down Sleep mode and retention capabilities, the ATSAML21J18A-AUT ensures minimal power consumption during idle periods, which is crucial for automotive applications where battery life is a priority.
  • Analog Features: The device boasts advanced analog features such as a 12-bit ADC, a 10-bit DAC, and analog comparators, providing precise measurement and control capabilities required in automotive sensor applications.
  • Temperature Range: The automotive temperature range of -40°C to +105°C ensures reliable operation in harsh environments, meeting the rigorous demands of automotive industry standards.
  • Packages: Available in various package options, the ATSAML21J18A-AUT offers flexibility for different design requirements and constraints.

Applications

The ATSAML21J18A-AUT is particularly suited for automotive applications such as body electronics, sensor fusion, battery management, and touch interfaces. Its robust design and low-power operation make it an excellent choice for designers looking to optimize performance and extend the battery life of their automotive products.

Conclusion

With its advanced architecture, low-power consumption, and a comprehensive set of features, the Microchip Technology ATSAML21J18A-AUT stands out as a microcontroller that can drive innovation in the automotive sector. It offers developers the tools needed to create reliable, efficient, and high-performing automotive applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9321 $63.4568
18+ $6.5084 $117.1512
28+ $6.3051 $176.5428
38+ $6.1016 $231.8608
49+ $5.8983 $289.0167
66+ $5.2881 $349.0146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,270 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess