EN
  • EN
  • DE

ATSAML10E16A-AF

Part No ATSAML10E16A-AF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169053-ATSAML10E16A-AF
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM L10
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M23
Core Size 32-Bit Single-Core
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian ATSAML10E16A-AF CAD Model

Description

Microchip Technology's ATSAML10E16A-AF Microcontroller

The ATSAML10E16A-AF is a cutting-edge microcontroller from Microchip Technology, designed to offer a perfect blend of performance, power efficiency, and security in a compact package. This device is part of the SAM L family of microcontrollers, which are renowned for their low-power operation and robust security features, making them ideal for a wide range of applications in the industrial, consumer, automotive, and Internet of Things (IoT) markets.

Key Features:

  • Core: The microcontroller is built around the ARM Cortex-M23 core, which operates at up to 32 MHz, delivering the efficient processing required for complex tasks in modern embedded applications.
  • Memory: It comes with 16 KB of Flash memory and 4 KB of SRAM, providing ample space for application code and data storage.
  • Power Efficiency: The ATSAML10E16A-AF is designed with power-saving techniques, featuring idle and standby sleep modes, which significantly reduce the power consumption when the device is not in active use.
  • Security: Security is a paramount feature of this microcontroller, with hardware-based security features that include a True Random Number Generator (TRNG) and Arm TrustZone technology for robust protection against threats.
  • Analog Capabilities: The device includes high-performance analog modules such as a 12-bit Analog-to-Digital Converter (ADC) with integrated op-amps, enabling precise signal acquisition and conditioning.
  • Communication Interfaces: A variety of communication interfaces are supported, including SPI, I2C, and USART, allowing for flexible connectivity with peripheral devices and communications modules.
  • Package: The ATSAML10E16A-AF is available in a 32-pin QFN package, which is suitable for space-constrained applications while still providing sufficient I/O options for complex designs.

Applications:

The versatility of the ATSAML10E16A-AF makes it an excellent choice for a myriad of applications. It excels in scenarios where energy efficiency is crucial, such as battery-operated devices, wearable technology, and smart sensors. Its robust security features also make it suitable for applications that require data protection and secure communications, such as access control systems and secure IoT nodes.

With its impressive set of features, the Microchip ATSAML10E16A-AF microcontroller stands as a powerful and reliable solution for developers looking to create sophisticated and secure embedded systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5316 $51.1896
15+ $7.0003 $105.0045
23+ $6.7816 $155.9768
31+ $6.5628 $203.4468
40+ $6.3441 $253.7640
53+ $5.6878 $301.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess