EN
  • EN
  • DE

ATSAMG53G19A-UUT

Part No ATSAMG53G19A-UUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 49WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, I2S, POR, PWM, WDT
The number of I/O 38
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 96K x 8
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 49-UFBGA, WLCSP
Supplier Device Package 49-WLCSP (2.84x2.84)
Family Part Number ATSAMG53
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 737030-ATSAMG53G19A-UUT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAMG53G19A-UUT CAD Model

Description

Microchip Technology's ATSAMG53G19A-UUT: High-Performance Microcontroller

The ATSAMG53G19A-UUT is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to meet the needs of modern embedded systems. Part of the SAM G series, this device is based on the high-performance 32-bit ARM Cortex-M4 RISC processor, which offers a perfect balance between power efficiency and processing capability. With a maximum operating frequency of 48MHz, the ATSAMG53G19A-UUT is well-suited for applications that demand quick data processing and real-time operations.

This microcontroller comes with 512KB of embedded flash memory, providing ample space for program storage, and 96KB of SRAM, ensuring smooth and efficient operation for complex tasks. The flash memory also supports read-while-write capability, which is essential for seamless firmware updates and data management.

The ATSAMG53G19A-UUT is equipped with a variety of peripherals that enhance its versatility. These include multiple serial communication modules, such as I2C, SPI, and UART interfaces, which are essential for connecting with other devices and sensors. Additionally, it offers full-speed USB device and embedded host functionality, making it an excellent choice for USB-based applications.

With its 16-channel direct memory access (DMA) controller, the ATSAMG53G19A-UUT can handle complex data transfers without burdening the CPU, thereby improving system performance. The microcontroller also features a 12-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise analog signal measurement. It also includes PWM timers, real-time timers, and watchdog timers, which are crucial for managing time-sensitive tasks.

For security-conscious applications, the ATSAMG53G19A-UUT provides several hardware-based security features. These include a unique 128-bit ID and a secure boot process, ensuring that the system remains protected against unauthorized access and software tampering.

Designed with power efficiency in mind, the ATSAMG53G19A-UUT supports multiple power-saving modes, which allow developers to balance performance with energy consumption, extending the battery life of portable and handheld devices.

In summary, the ATSAMG53G19A-UUT from Microchip Technology is a robust and feature-rich microcontroller that is ideal for a wide range of applications, from industrial control systems to consumer electronics, thanks to its powerful ARM Cortex-M4 core, extensive memory, and versatile peripheral set.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.8956 $57.9120
49+ $2.3758 $116.4142
76+ $2.3019 $174.9444
104+ $2.2280 $231.7120
135+ $2.1541 $290.8035
180+ $1.9312 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess