EN
  • EN
  • DE

ATSAME70N19B-AN

Part No ATSAME70N19B-AN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Manufacturer Microchip Technology
Series SAM E70
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 300MHz
Connectivity CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 75
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 1.7V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name ATSAME70
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862524-ATSAME70N19B-AN
Ultra Librarian 3D Model Ultra Librarian ATSAME70N19B-AN CAD Model

Description

Microchip Technology ATSAME70N19B-AN Product Overview

The ATSAME70N19B-AN from Microchip Technology is a high-performance, robust microcontroller designed to address the needs of demanding embedded applications. This device is part of the SAM E70 series and is built around the powerful ARM Cortex-M7 processor, which operates at speeds up to 300 MHz, providing the horsepower for intensive tasks such as high-speed computing, real-time control, and advanced digital signal processing.

Key Features

  • Core: ARM Cortex-M7 running up to 300 MHz
  • Memory: 1MB of Flash and 384KB of SRAM
  • Connectivity: Extensive connectivity options including dual CAN-FD interfaces, high-speed USB with on-chip PHY, Ethernet MAC, and multiple serial communication interfaces
  • Advanced Peripherals: Features a comprehensive set of peripherals such as high-resolution PWM, Timer Counters, and a True Random Number Generator (TRNG)
  • Analog Features: Equipped with dual 16-bit Analog-to-Digital Converters (ADCs), dual 12-bit Digital-to-Analog Converters (DACs), and analog comparators
  • Security: Offers secure hardware features to support encryption, secure boot, and secure key storage

Applications

The ATSAME70N19B-AN is versatile and can be used in a wide range of applications. It is particularly suitable for:

  • Industrial automation and control systems
  • Automotive applications such as in-vehicle infotainment and advanced driver-assistance systems (ADAS)
  • High-end consumer electronics
  • Internet of Things (IoT) devices requiring high processing capabilities

Development Support

Microchip provides comprehensive development support for the ATSAME70N19B-AN with software libraries, development boards, and a full-featured integrated development environment (IDE), ensuring a smooth design experience for engineers.

Quality and Reliability

As with all Microchip products, the ATSAME70N19B-AN is manufactured to the highest quality standards, ensuring reliability and performance in the most challenging environments. With extended temperature range options, it is designed to meet the stringent requirements of industrial and automotive applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.7833 $53.5666
5+ $21.9761 $109.8805
8+ $21.2893 $170.3144
10+ $20.6026 $206.0260
13+ $19.9158 $258.9054
17+ $17.8556 $303.5452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess