EN
  • EN
  • DE

ATSAMD51N20A-AU

Part No ATSAMD51N20A-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 100-TQFP (14x14)
Manufacturer Microchip Technology
Series SAM D51
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 120MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM
Number of I/O 81
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.63V
Data Converters A/D 28x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name ATSAMD51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862506-ATSAMD51N20A-AU
Ultra Librarian 3D Model Ultra Librarian ATSAMD51N20A-AU CAD Model

Description

Microchip Technology's ATSAMD51N20A-AU Microcontroller

Introducing the ATSAMD51N20A-AU, a high-performance microcontroller from Microchip Technology that is part of the SAM D51 series. This powerful MCU is designed to offer a perfect blend of power efficiency and processing capability, making it ideal for a wide range of applications in industrial, consumer, automotive, and IoT markets.

Key Features

  • Core: The ATSAMD51N20A-AU boasts an ARM Cortex-M4 core with a Floating Point Unit (FPU), running at up to 120 MHz, which provides a balance between energy efficiency and computational power.
  • Memory: This microcontroller comes with a substantial 1MB of Flash memory and 256KB of SRAM, ensuring ample space for complex application code and data storage.
  • Connectivity: With a rich set of connectivity options, including Full-Speed USB, I2S, and multiple SPI, I2C, and UART interfaces, this MCU is designed for versatile communication needs.
  • Advanced Peripherals: The device includes a variety of peripherals such as a Digital-to-Analog Converter (DAC), Analog-to-Digital Converter (ADC), and Programmable Digital I/Os which are essential for control and sensing applications.
  • Package: The ATSAMD51N20A-AU is available in a 64-pin TQFP package, offering a compact footprint for space-constrained applications.
  • Power Management: It features advanced power management techniques, including multiple power domains and flexible clocking options, to optimize power consumption for battery-powered or energy-sensitive applications.
  • Development Support: Microchip provides extensive support for development with the ATSAMD51N20A-AU, including software libraries, development boards, and the Atmel Studio integrated development platform.

Applications

The versatility of the ATSAMD51N20A-AU makes it suitable for a wide array of applications. It excels in scenarios that require efficient data processing, such as advanced sensor systems, digital control systems, and connected devices within the Internet of Things (IoT). Moreover, its robust design and rich peripheral set also make it a great choice for automotive applications, wearables, and smart home devices.

Whether you're designing a complex industrial control system or a simple consumer gadget, the ATSAMD51N20A-AU from Microchip Technology offers a scalable, powerful, and energy-efficient solution that can meet the needs of your next project.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9197 $50.7591
8+ $13.8829 $111.0632
12+ $13.4490 $161.3880
16+ $13.0152 $208.2432
20+ $12.5814 $251.6280
27+ $11.2798 $304.5546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess