EN
  • EN
  • DE

ATSAMD51J19A-UUT

Part No ATSAMD51J19A-UUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001245-ATSAMD51J19A-UUT
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM D51
Package Tape & Reel (TR)
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Program Memory Size 512KB (512K x 8)
Ultra Librarian 3D Model Ultra Librarian ATSAMD51J19A-UUT CAD Model

Description

Microchip Technology ATSAMD51J19A-UUT Microcontroller

The ATSAMD51J19A-UUT is a high-performance microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. Built on a powerful ARM Cortex-M4 processor, this microcontroller is ideal for applications that require a good balance between power efficiency and processing capability.

Key Features:

  • Core: ARM Cortex-M4 running at up to 120 MHz, with a Floating Point Unit (FPU) and a Memory Protection Unit (MPU) that enhance computational performance and system reliability.
  • Memory: Features 512 KB of in-system self-programmable Flash memory and 192 KB of internal SRAM, providing ample space for complex applications and data storage.
  • Connectivity: Comes with a range of communication interfaces including Full-Speed USB, I2C, SPI, and UART, facilitating versatile connectivity options for various peripherals and devices.
  • Advanced Peripherals: Equipped with Direct Memory Access (DMA) controllers, Peripheral Touch Controller (PTC) for capacitive touch applications, and a rich set of timers/counters.
  • Analog Features: Offers a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, a 10-bit Digital-to-Analog Converter (DAC), and analog comparators, making it suitable for sensor interfacing and analog signal processing.
  • Power Management: Designed for low-power operation with multiple power-saving modes and an integrated voltage reference system to minimize power consumption in various application states.
  • Package: Available in a 64-pin TQFP package, the ATSAMD51J19A-UUT is compact and suitable for space-constrained applications.
  • Temperature Range: Operates within the industrial temperature range, making it reliable for use in harsh environmental conditions.

This microcontroller is an excellent choice for a wide array of applications, including industrial control systems, consumer electronics, Internet of Things (IoT) devices, and medical equipment. With its robust feature set and flexible I/O options, the ATSAMD51J19A-UUT provides developers with a versatile platform to build sophisticated and efficient embedded systems.

Microchip Technology's commitment to quality ensures that the ATSAMD51J19A-UUT meets the stringent requirements of a broad spectrum of industries, offering both performance and reliability in a single chip solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess