EN
  • EN
  • DE

ATSAMD21G17A-MU

Part No ATSAMD21G17A-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48QFN / SMART ARM-Based Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 14x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Part Number Series ATSAMD21G17
Manufacturer Pack Quantity 416
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814092-ATSAMD21G17A-MU
Ultra Librarian 3D Model Ultra Librarian ATSAMD21G17A-MU CAD Model

Description

Microchip Technology's ATSAMD21G17A-MU Microcontroller

The ATSAMD21G17A-MU is a highly capable microcontroller from Microchip Technology that is designed to meet the needs of a wide range of applications. This microcontroller is part of the SAM D21 family, which is known for its power efficiency, high performance, and ease of use. The ATSAMD21G17A-MU is an ideal choice for designers looking for a balance between power consumption and processing capability.

This microcontroller is based on a 32-bit ARM Cortex-M0+ processor, which offers a maximum CPU speed of 48MHz. With its efficient architecture, the ATSAMD21G17A-MU provides excellent computational performance while maintaining low power consumption, making it suitable for battery-powered and portable devices. The device comes with 128KB of flash memory and 16KB of SRAM, providing ample space for complex applications and data storage.

One of the standout features of the ATSAMD21G17A-MU is its rich set of peripherals. It includes a variety of communication interfaces such as I2C, SPI, and UART, which allow for easy integration with other components and systems. Additionally, it has multiple timer/counters, a 12-bit ADC with up to 20 channels, and a 10-bit DAC, enabling it to handle a wide range of analog and digital signals.

The ATSAMD21G17A-MU also supports capacitive touch sensing, which is a desirable feature for modern user interfaces. The microcontroller's peripheral touch controller (PTC) supports both self-capacitance and mutual capacitance, allowing for the implementation of buttons, sliders, and wheels for intuitive and responsive user input.

For secure applications, the ATSAMD21G17A-MU offers hardware-based security features such as the True Random Number Generator (TRNG) and a CRC-32 generator, which are essential for cryptographic operations and ensuring data integrity.

With its QFN package, the ATSAMD21G17A-MU is compact and suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance in a variety of environments. Whether you are developing an IoT device, a wearable, or a smart sensor, the ATSAMD21G17A-MU offers a versatile and powerful solution for your next project.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2188 $51.5008
38+ $2.6410 $100.3580
59+ $2.5585 $150.9515
81+ $2.4760 $200.5560
105+ $2.3934 $251.3070
140+ $2.1459 $300.4260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess