EN
  • EN
  • DE

ATSAMD09D14A-MUT

Part No ATSAMD09D14A-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
The number of I/O 22
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 4K x 8
Supply Voltage 1.62V ~ 3.63V
Data Converters A/D 10x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Family Part Number ATSAMD09
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 758242-ATSAMD09D14A-MUT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAMD09D14A-MUT CAD Model

Description

Microchip Technology's ATSAMD09D14A-MUT Microcontroller

The ATSAMD09D14A-MUT is a high-performance, low-power microcontroller from Microchip Technology, designed to offer advanced features in a compact package. This microcontroller is part of the SAM D09 family, which is based on the ARM Cortex-M0+ processor, known for its efficiency and power-saving capabilities. The ATSAMD09D14A-MUT is particularly well-suited for a wide range of applications, including industrial control, consumer electronics, and Internet of Things (IoT) devices.

With a maximum CPU speed of 48MHz, the ATSAMD09D14A-MUT provides a balanced combination of computational power and energy efficiency. It comes with 16KB of flash memory and 4KB of SRAM, ample space for small to medium-sized applications. The microcontroller also features a 10-bit ADC (Analog-to-Digital Converter) with up to 14 channels, allowing for precise analog signal measurement and conversion to digital form for processing.

Communication interfaces on the ATSAMD09D14A-MUT include I2C, SPI, and USART, which enable the microcontroller to connect with a variety of peripherals and other microcontrollers. Additionally, it supports up to 22 programmable I/O lines, providing flexibility in hardware interfacing and control. The microcontroller is also equipped with a 12-bit DAC (Digital-to-Analog Converter), PWM (Pulse Width Modulation) functionality, and a range of timers, adding to its versatility in various control applications.

One of the key aspects of the ATSAMD09D14A-MUT is its power management features. The device supports multiple power-saving modes, which are essential for battery-powered or energy-sensitive designs. The microcontroller's power efficiency does not compromise its performance, making it an excellent choice for portable and wearable technology.

Available in a 24-pin QFN package, the ATSAMD09D14A-MUT is designed for space-constrained applications. Its small footprint allows integration into compact PCB designs, maintaining a minimal profile without sacrificing functionality.

Overall, the ATSAMD09D14A-MUT from Microchip Technology is a robust and versatile microcontroller that delivers the perfect balance of power, performance, and size. It is a reliable choice for developers looking to create efficient and innovative products in a competitive market.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9324 $52.7832
42+ $2.4061 $101.0562
65+ $2.3309 $151.5085
89+ $2.2557 $200.7573
115+ $2.1805 $250.7575
154+ $1.9549 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,692 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess