EN
  • EN
  • DE

ATSAMC21N18A-AN

Part No ATSAMC21N18A-AN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM C21
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 84
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 20x12b, 3x16b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATSAMC21
Other Names 150-ATSAMC21N18A-AN
Standard Package 90
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264281-ATSAMC21N18A-AN
Ultra Librarian 3D Model Ultra Librarian ATSAMC21N18A-AN CAD Model

Description

Microchip Technology's ATSAMC21N18A-AN

The ATSAMC21N18A-AN is a robust and versatile microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded applications. This high-performance MCU is based on the ARM® Cortex®-M0+ processor, which operates at a maximum frequency of 48MHz. It is a perfect solution for industrial control, automotive systems, and Internet of Things (IoT) devices, where efficiency and reliability are critical.

Featuring a rich set of peripherals, the ATSAMC21N18A-AN is equipped with extensive communication interfaces, including SERCOM modules that can be configured as UART/USART, I²C, and SPI, thus providing designers with flexibility in serial communication. It also boasts a 12-bit ADC with up to 16 channels, enabling precise analog signal acquisition, and a 10-bit DAC for accurate analog output capabilities.

The MCU offers 256KB of flash memory and 32KB of SRAM, ample space for application code and data storage. Its low-power design ensures energy efficiency, which is crucial for battery-operated devices. Moreover, the ATSAMC21N18A-AN supports a variety of operating voltages ranging from 2.7V to 5.5V, which makes it adaptable to different power supply scenarios and compatible with both 3.3V and 5V logic levels.

Safety features of the ATSAMC21N18A-AN include a Windowed Watchdog Timer (WDT), brown-out detection, and a power-on reset controller, which enhance the reliability of the system. For secure data transfer and storage, the MCU also integrates hardware-based security features.

The ATSAMC21N18A-AN comes in a 48-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still offering sufficient I/O options for complex tasks. Microchip provides comprehensive development support for this MCU with its software libraries, development boards, and integrated development environments (IDEs) such as Atmel Studio and the MPLAB® X IDE.

In summary, the ATSAMC21N18A-AN from Microchip Technology is a powerful and flexible MCU that provides a balance between performance, power consumption, and peripheral integration, making it an ideal choice for a broad range of applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9648 $53.7888
14+ $7.3557 $102.9798
22+ $7.1259 $156.7698
30+ $6.8960 $206.8800
38+ $6.6661 $253.3118
51+ $5.9766 $304.8066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess