EN
  • EN
  • DE

ATSAMC21E18A-MUT

Part No ATSAMC21E18A-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 32-VQFN (5x5)
Manufacturer Microchip Technology
Series SAM C21, Functional Safety (FuSa)
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 26
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 10x12b, 1x16b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name ATSAMC21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 1611-ATSAMC21E18A-MUTCT, ATSAMC21E18A-MUTCT, 1611-ATSAMC21E18A-MUTCT-ND, 1611-ATSAMC21E18A-MUTDKR-ND, ATSAMC21E18A-MUTTR, 1611-ATSAMC21E18A-MUTTR, 1611-ATSAMC21E18A-MUTTR-ND, 1611-ATSAMC21E18A-MUTCTINACTIVE, 1611-ATSAMC21E18A-MUTDKR, 1611-ATSAMC21E18A-MUTDKRINACTIVE, ATSAMC21E18A-MUTDKR, 1611-ATSAMC21E18A-MUTTRINACTIVE
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862471-ATSAMC21E18A-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAMC21E18A-MUT CAD Model

Description

The ATSAMC21E18A-MUT from Microchip Technology is a high-performance, feature-rich microcontroller that is ideal for a wide range of applications, particularly those requiring sophisticated control capabilities. It is part of the SAM C series of microcontrollers, which are designed for industrial and automotive applications and are known for their robustness and reliability.

Core Features

  • 32-bit ARM Cortex-M0+ Core: At the heart of the ATSAMC21E18A-MUT is an efficient ARM Cortex-M0+ processor which provides a perfect balance between power consumption and performance, with a maximum operating speed of 48MHz.
  • Memory: This microcontroller comes with 256KB of flash memory and 32KB of SRAM, offering ample space for complex applications and the flexibility to handle a variety of tasks.
  • I/O and Peripherals: It boasts a rich set of peripherals, including multiple serial communication modules (SERCOM), which can be configured as UART, SPI, or I2C interfaces, as well as a 12-bit analog-to-digital converter (ADC) and a 10-bit digital-to-analog converter (DAC).

Connectivity and Timers

  • Advanced Connectivity: The ATSAMC21E18A-MUT supports CAN with flexible data-rate (CAN FD) for robust communication in automotive and industrial networks.
  • Timer/Counter for Control Applications: It includes timer/counters for control applications (TCC), which are essential for PWM and waveform generation in motor control and other precision control systems.

Robust Design and Support

  • Operating Conditions: The device operates within a temperature range of -40°C to 85°C, making it suitable for harsh environments.
  • Package: It is available in a 32-pin QFN package, which is compact and ideal for space-constrained applications.
  • Development Support: Microchip provides comprehensive development tools and software support, including the Atmel Studio IDE and the Atmel START code configurator, which help to accelerate the development process.

The ATSAMC21E18A-MUT is a versatile and powerful microcontroller that delivers the performance, connectivity, and reliability required for demanding industrial and automotive applications. With its advanced features and support from Microchip Technology, it is an excellent choice for designers looking to create efficient and robust systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0938 $56.7504
18+ $5.8206 $104.7708
27+ $5.6387 $152.2449
37+ $5.4568 $201.9016
48+ $5.2749 $253.1952
64+ $4.7292 $302.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,190 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess