EN
  • EN
  • DE

ATSAM4S16CB-AN

Part No ATSAM4S16CB-AN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Manufacturer Microchip Technology
Series SAM4S
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name ATSAM4S16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862446-ATSAM4S16CB-AN
Ultra Librarian 3D Model Ultra Librarian ATSAM4S16CB-AN CAD Model

Description

Product Overview: ATSAM4S16CB-AN by Microchip Technology

The ATSAM4S16CB-AN is a high-performance, microcontroller unit (MCU) crafted by Microchip Technology, renowned for its robust design and versatile features. This microcontroller is part of the SAM4S series, which is based on the ARM Cortex-M4 processor, and is well-suited for a variety of industrial and consumer applications that require efficient power management, high-speed processing, and reliable operation.

Key Features:

  • Core: ATSAM4S16CB-AN is built around the ARM Cortex-M4 processor, which operates at a maximum speed of 120 MHz, delivering the computational power necessary for complex tasks. The core also includes a Floating Point Unit (FPU) that enhances the performance of applications involving mathematical computations.
  • Memory: It comes with a substantial memory capacity, featuring 1MB of embedded Flash memory for program storage and 128KB of SRAM for data handling, enabling sophisticated applications and software stacks.
  • Connectivity: The MCU provides a range of communication interfaces, including Full-speed USB Device and embedded Host, two USARTs, two UARTs, two TWIs (I2C), SPI, and I2S, allowing for versatile peripheral connectivity and data exchange.
  • Power Efficiency: Designed for power-sensitive applications, the ATSAM4S16CB-AN includes power-saving modes such as Idle and Sleep modes, which significantly reduce power consumption when the device is not in full operation.
  • Analog Features: The device is equipped with an 8-channel, 12-bit ADC with analog comparators and a DAC for analog signal processing, making it ideal for sensor interfacing and control systems.
  • Security and Reliability: Security features include a hardware-based Random Number Generator (RNG), unique 128-bit ID, and a Watchdog Timer to ensure the system's reliability. It also supports secure boot and has protection units for memory and peripherals.
  • Package and Temperature Range: The ATSAM4S16CB-AN is available in a 100-pin LQFP package and operates within the industrial temperature range of -40°C to 85°C, ensuring stable performance across diverse environments.

Applications:

The ATSAM4S16CB-AN is ideal for applications that demand high processing power and low power consumption, such as energy management systems, industrial control systems, medical devices, and IoT endpoints. Its robust feature set and extensive connectivity options also make it suitable for complex embedded systems and smart automation solutions.

Conclusion:

Microchip Technology's ATSAM4S16CB-AN microcontroller offers a perfect blend of performance, power efficiency, and connectivity, backed by the reliability and support that Microchip is known for. Whether for advanced industrial applications or innovative consumer products, the ATSAM4S16CB-AN stands as a smart choice for developers looking to leverage the power of ARM Cortex-M4 in their designs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1428 $55.7140
11+ $9.1429 $100.5719
17+ $8.8571 $150.5707
24+ $8.5714 $205.7136
31+ $8.2857 $256.8567
41+ $7.4286 $304.5726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,353 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess