EN
  • EN
  • DE

ATSAM4S16CA-AU

Part No ATSAM4S16CA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM4S
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity EBI/EMI, I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ATSAM4S
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566883-ATSAM4S16CA-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM4S16CA-AU CAD Model

Description

Microchip Technology ATSAM4S16CA-AU Microcontroller

The ATSAM4S16CA-AU is a high-performance, ARM Cortex-M4 based microcontroller (MCU) from Microchip Technology, designed to cater to a wide range of applications that require significant processing capabilities alongside low power consumption. This microcontroller is particularly suitable for industrial control systems, smart energy solutions, home automation, and complex sensor integration.

Key Features:

  • CPU: ARM Cortex-M4 running at up to 120 MHz, featuring a Floating Point Unit (FPU) for efficient computation and DSP instructions to support complex algorithms.
  • Memory: Comes with 1MB of embedded Flash memory and 128KB of SRAM, which offers ample space for code storage and efficient data management.
  • Connectivity: Includes a variety of communication interfaces such as UART, SPI, I2C, and USB 2.0 for versatile peripheral connections and data transfer.
  • I/O: Provides extensive I/O capabilities with up to 79 I/O lines, supporting a broad range of external devices.
  • Power Efficiency: Features multiple power-saving modes to ensure optimal power consumption for battery-powered or energy-sensitive applications.
  • Security: Equipped with a hardware-based security feature set that includes a true random number generator (TRNG), and a unique identifier for secure device serialization.
  • Package: Available in a 100-pin LQFP package (AU suffix), which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications.

Applications:

The versatility of the ATSAM4S16CA-AU makes it an excellent choice for a myriad of applications. Its robust architecture is ideal for smart control systems, automotive electronics, building automation, and IoT devices that require reliable data processing and connectivity. The integration of advanced security features also makes it a preferred choice for applications where data integrity and confidentiality are of paramount importance.

Summary:

In summary, the ATSAM4S16CA-AU from Microchip Technology is a powerful and versatile microcontroller that combines high performance with low power consumption and advanced security features. Its extensive set of peripherals and interfaces, coupled with a large memory capacity, make it an ideal solution for a wide range of sophisticated electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5144 $54.0576
10+ $11.0888 $110.8880
14+ $10.7423 $150.3922
20+ $10.3957 $207.9140
25+ $10.0492 $251.2300
34+ $9.0096 $306.3264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,018 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess