EN
  • EN
  • DE

ATSAM4N16CA-CU

Part No ATSAM4N16CA-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM4N
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 80K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 17x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TFBGA
Supplier Device Package 100-TFBGA (9x9)
Base Product Number ATSAM4N16
Other Names 1611-ATSAM4N16CA-CU,1611-ATSAM4N16CA-CUINACTIVE,1611-ATSAM4N16CA-CU
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264264-ATSAM4N16CA-CU
Ultra Librarian 3D Model Ultra Librarian ATSAM4N16CA-CU CAD Model

Description

Microchip Technology's ATSAM4N16CA-CU Microcontroller

The ATSAM4N16CA-CU is a robust microcontroller unit (MCU) from Microchip Technology's extensive range of high-performance, low-power microcontrollers. This particular model is part of the SAM4N series, designed to offer a balance between performance and power efficiency, making it an ideal choice for a wide variety of applications.

Key Features:

  • Core: The MCU is built around the ARM Cortex-M4 processor, which provides a maximum speed of 100 MHz. The Cortex-M4 core includes a floating-point unit (FPU) which supports all ARM single-precision data-processing instructions and data types.
  • Memory: It comes with an ample 1MB of flash memory and 80KB of SRAM, providing sufficient space for complex applications and software stacks.
  • Connectivity: The ATSAM4N16CA-CU offers a range of communication interfaces, including USART, SPI, I2C, and supports USB device and host functionality.
  • I/O: With up to 52 programmable I/O lines, this MCU provides the flexibility needed for interfacing with numerous peripherals and sensors.
  • Power Efficiency: Designed for power-sensitive applications, it features power-saving techniques such as sleep and backup modes, ensuring efficient power management for battery-operated devices.
  • Analog Features: The device includes a 12-bit analog-to-digital converter (ADC) with up to 16 channels and a 12-bit digital-to-analog converter (DAC) for analog signal processing.
  • Package: The ATSAM4N16CA-CU comes in a 100-pin LQFP (Low Profile Quad Flat Package) which is suitable for surface-mount technology, providing a compact footprint for space-constrained applications.

Applications:

The ATSAM4N16CA-CU is versatile enough to be used in a variety of sectors, including industrial control systems, consumer electronics, smart energy solutions, and health care devices. Its combination of processing power, memory capacity, and connectivity options make it well-suited for applications requiring complex algorithms and connectivity, such as wireless sensors, home automation, and low-power IoT devices.

Conclusion:

Overall, the ATSAM4N16CA-CU by Microchip Technology is a powerful and efficient MCU that offers a great mix of features for developers looking to create advanced and reliable electronic products. Its robust design and feature set cater to the needs of a diverse array of applications, ensuring that this microcontroller is an excellent choice for your next project.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2703 $64.8921
16+ $7.6064 $121.7024
24+ $7.3687 $176.8488
33+ $7.1310 $235.3230
42+ $6.8933 $289.5186
57+ $6.1802 $352.2714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,323 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess