The ATSAM3U1CB-CU is a high-performance microcontroller from Microchip Technology, designed for a wide range of applications that require advanced communication capabilities and robust performance. This microcontroller is a member of the SAM3U series, which is based on the powerful ARM Cortex-M3 processor core, operating at a maximum speed of 96 MHz. The device features a comprehensive set of peripherals and high-speed connectivity options, making it an ideal choice for industrial control, medical devices, automotive systems, and many other sophisticated embedded applications.
Key Features:
- Core: ARM Cortex-M3 processor, running up to 96 MHz
- Memory: 64KB of Flash and 16KB of SRAM, providing ample space for complex applications
- Connectivity: High-speed USB Device and mini-host, SPI, TWI (I2C), UART, and USART interfaces for versatile communication options
- Timers: Multiple 16-bit timers, PWM channels, and a real-time timer for precise event management and timing operations
- Analog Features: 12-bit ADCs and DACs for accurate analog signal processing
- Operating Voltage: 1.62V to 3.6V, enabling low-power operation for battery-powered devices
- Package: 100-pin LQFP package, providing a compact footprint for space-constrained applications
- Temperature Range: -40°C to +85°C, ensuring reliable operation under extreme conditions
- Advanced Control: PWM, PDC (Peripheral DMA Controller), and nested vector interrupt controller for high-level system control
Applications:
The ATSAM3U1CB-CU microcontroller is suitable for a diverse array of applications, including:
- Industrial automation and control systems
- Medical equipment such as monitoring devices and diagnostic tools
- Automotive electronics for enhanced vehicle control and diagnostics
- Consumer electronics that require high-speed data processing and connectivity
- Portable devices where power efficiency is critical
With its robust feature set, the ATSAM3U1CB-CU by Microchip Technology provides developers with a versatile platform to build sophisticated and reliable products for today's demanding market requirements.