EN
  • EN
  • DE

ATSAM3S8BA-MU

Part No ATSAM3S8BA-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 64MHz
Connectivity I2C, IrDA, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
The number of I/O 47
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 10x10/12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Family Part Number ATSAM3S8
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 729665-ATSAM3S8BA-MU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAM3S8BA-MU CAD Model

Description

The ATSAM3S8BA-MU is a robust microcontroller unit (MCU) designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This MCU is part of the SAM3S series, which is known for its high performance and power efficiency.

At the heart of the ATSAM3S8BA-MU is an ARM Cortex-M3 processor, which operates at a maximum speed of 64 MHz. This processor core is supported by 512KB of flash memory and 64KB of SRAM, providing ample space for application code and data storage. The device is housed in a compact 64-pin QFN (Quad-Flat No-leads) package, making it suitable for space-constrained applications.

The MCU comes with a range of integrated peripherals that enhance its functionality. These include multiple serial communication interfaces such as UART, SPI, and I2C, which are essential for interfacing with other devices and sensors. Additionally, it features USB 2.0 Full Speed support and a 12-bit ADC (Analog to Digital Converter) with 16 channels, allowing it to handle complex tasks involving analog signals.

For security and data integrity, the ATSAM3S8BA-MU includes features like a hardware random number generator, as well as multiple hardware-supported communication protocols. This MCU also supports DMA (Direct Memory Access), which enhances its data processing capabilities without burdening the core processor.

The power management capabilities of the ATSAM3S8BA-MU are noteworthy. It supports multiple power-saving modes, which allow for reduced power consumption during idle or low-activity periods, making it an excellent choice for battery-powered or energy-sensitive applications.

Overall, the ATSAM3S8BA-MU is an exceptional choice for designers looking for an MCU that delivers both performance and efficiency. Its rich set of features and capabilities makes it ideal for a broad range of applications, including industrial control systems, medical devices, and IoT (Internet of Things) products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8855 $63.5420
8+ $13.0342 $104.2736
12+ $12.6269 $151.5228
17+ $12.2196 $207.7332
22+ $11.8123 $259.8706
29+ $10.5903 $307.1187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess