EN
  • EN
  • DE

ATSAM3S4CA-AUR

Part No ATSAM3S4CA-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 64MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM3S
Package Tape & Reel
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity EBI/EMI, I2C, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 79
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 15x10/12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ATSAM3S4
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 1611-ATSAM3S4CA-AURTRINACTIVE,1611-ATSAM3S4CA-AURCT,1611-ATSAM3S4CA-AURDKRINACTIVE,ATSAM3S4CA-AURTR,1611-ATSAM3S4CA-AURDKR-ND,1611-ATSAM3S4CA-AURDKR,ATSAM3S4CA-AURDKR,ATSAM3S4CA-AURCT,1611-ATSAM3S4CA-AURTR-ND,1611-ATSAM3S4CA-AURTR
Standard Package 1,000
Win Source Part Number 989530-ATSAM3S4CA-AUR
Ultra Librarian 3D Model Ultra Librarian ATSAM3S4CA-AUR CAD Model

Description

Microchip Technology's ATSAM3S4CA-AUR Microcontroller

The ATSAM3S4CA-AUR is a high-performance, ARM Cortex-M3 based microcontroller from Microchip Technology, designed to deliver an optimal balance of power efficiency, processing power, and peripheral integration for a wide array of applications. This microcontroller is an ideal choice for industrial control systems, medical devices, automotive electronics, and IoT (Internet of Things) end-nodes, where reliability and power management are critical.

Key Features:

  • Core: ARM Cortex-M3 processor running at up to 64 MHz, delivering the computational power necessary for complex algorithms and control processes.
  • Memory: Comes with 256KB of embedded Flash memory and 48KB of SRAM, providing ample space for application code and data storage.
  • Connectivity: Features a range of communication interfaces, including UART, SPI, I2C, USB 2.0, and CAN, supporting versatile connectivity options for various peripherals and networks.
  • Power Efficiency: Operates in multiple power-saving modes, including Idle and Sleep modes, which significantly reduce the power consumption for battery-powered applications.
  • Analog Features: Equipped with a 12-bit Analog-to-Digital Converter (ADC) and a 12-bit Digital-to-Analog Converter (DAC), the ATSAM3S4CA-AUR is capable of precise analog signal processing.
  • Timer/Counter: Contains multiple timer/counters with PWM support, which are essential for time-related operations like motor control and event counting.
  • Operating Conditions: Designed to operate within a temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: Available in a 100-pin LQFP package, which allows for efficient space utilization on printed circuit boards.

The ATSAM3S4CA-AUR also emphasizes security and reliability, featuring a hardware-based Random Number Generator (RNG) for cryptographic operations and a unique ID for each device, enhancing security measures for networked applications.

With its extensive set of peripherals, robust security features, and power management capabilities, the ATSAM3S4CA-AUR microcontroller is a versatile and dependable choice for engineers and designers looking to develop advanced electronic systems with stringent performance and efficiency requirements.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7687 $53.8435
12+ $8.8359 $106.0308
18+ $8.5598 $154.0764
25+ $8.2836 $207.0900
32+ $8.0075 $256.2400
42+ $7.1792 $301.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,980 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess