EN
  • EN
  • DE

ATSAM3S1CB-CU

Part No ATSAM3S1CB-CU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 100TFBGA / ARM® Cortex®-M3 SAM3S Microcontroller IC 32-Bit Single-Core 64MHz 64KB (64K x 8) FLASH 100-TFBGA (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr Microchip Technology
Series SAM3S
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity EBI/EMI, I²C, Memory Card, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 79
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 15x10/12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-TFBGA
Supplier Device Package 100-TFBGA (9x9)
Base Product Number ATSAM3S
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 260 pcs
Win Source Part Number 1381476-ATSAM3S1CB-CU
Ultra Librarian 3D Model Ultra Librarian ATSAM3S1CB-CU CAD Model

Description

Microchip Technology's ATSAM3S1CB-CU

The ATSAM3S1CB-CU is a high-performance, ARM Cortex-M3 based microcontroller (MCU) produced by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This MCU is part of the SAM3S series, designed to offer a perfect solution for applications requiring high levels of integration and low power consumption without sacrificing performance.

With a CPU operating at up to 64 MHz, the ATSAM3S1CB-CU delivers substantial processing capabilities while maintaining energy efficiency. This is further enhanced by its 32-bit architecture, allowing for efficient data handling and application execution. The device comes with 64 KB of flash memory and 16 KB of SRAM, providing ample space for application code and data storage.

Connectivity is a strong suit for this MCU, featuring a range of communication interfaces such as USB Device, SPI, TWI (I2C), and UARTs. These interfaces enable the ATSAM3S1CB-CU to connect with various peripherals and systems, making it an ideal choice for complex embedded systems. Additionally, it includes 12-bit ADCs, 32-bit timers, PWM channels, and more, providing versatile options for system control and data acquisition.

The ATSAM3S1CB-CU is designed with robust security features, including a hardware random number generator (RNG), which is essential for cryptographic operations. Its unique ID and flash protection mechanisms help protect intellectual property and sensitive data.

The MCU is available in a 49-ball WLCSP package, making it suitable for space-constrained applications while ensuring a minimal footprint on the PCB. This, combined with its low power consumption, makes the ATSAM3S1CB-CU an excellent choice for portable and battery-operated devices in industrial control, consumer electronics, medical applications, and IoT devices.

To assist in development, Microchip provides extensive support through its software development frameworks, such as Atmel Studio and Atmel Software Framework (ASF), which include libraries and example projects to jumpstart the design process.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess