EN
  • EN
  • DE

ATSAM3N1BA-AU

Part No ATSAM3N1BA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Cortex M3 Flash Microcontroller Converges Performance and Simplicity | IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
The number of I/O 47
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 10x10b; D/A 1x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number ATSAM3N
Manufacturer Pack Quantity 160
MSL Level 2 (1 Year)
Win Source Part Number 751959-ATSAM3N1BA-AU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAM3N1BA-AU CAD Model

Description

Microchip Technology ATSAM3N1BA-AU Microcontroller

The ATSAM3N1BA-AU is a high-performance microcontroller from Microchip Technology, which is a part of their SAM3N series of ARM Cortex-M3 based microcontrollers. This device is designed to offer a perfect balance between performance, power efficiency, and peripheral set to meet the requirements of a wide range of embedded applications.

With its powerful 32-bit ARM Cortex-M3 processor core operating at a maximum frequency of 48MHz, the ATSAM3N1BA-AU is capable of executing instructions efficiently, which makes it suitable for applications that require complex computations and fast processing. This microcontroller comes with 64KB of flash memory and 16KB of SRAM, providing ample space for application code and data storage.

In terms of connectivity, the ATSAM3N1BA-AU is well-equipped with a variety of peripherals. It includes multiple serial communication interfaces such as USART, SPI, and TWI (I2C), enabling easy communication with other microcontrollers, sensors, and peripheral devices. Additionally, it features a 10-bit ADC (Analog to Digital Converter) with up to 16 channels, allowing it to interface with analog sensors and convert their signals for digital processing.

The microcontroller also offers a range of timers, including a PWM (Pulse Width Modulation) controller, which can be used for controlling motors, dimming LEDs, or any other application that requires precise control over signal timing. Furthermore, it has a set of I/O lines that can be configured as GPIO (General Purpose Input/Output) for interfacing with switches, LEDs, or other digital devices.

With its 48-pin LQFP (Low-profile Quad Flat Package) form factor, the ATSAM3N1BA-AU ensures a compact footprint on printed circuit boards, making it an ideal choice for space-constrained applications. The device operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

Overall, the Microchip Technology ATSAM3N1BA-AU microcontroller offers a rich set of features and is an excellent choice for designers looking for a cost-effective yet powerful solution for their embedded projects.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $19.0332 $76.1328
8+ $15.6169 $124.9352
12+ $15.1289 $181.5468
16+ $14.6408 $234.2528
21+ $14.1528 $297.2088
28+ $12.6888 $355.2864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 418 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess