EN
  • EN
  • DE

ATSAM3N00BA-MU

Part No ATSAM3N00BA-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 64QFN / ARM-based Flash MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM Cortex -M3
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 47
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 10x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Part Number Series ATSAM3N
Manufacturer Pack Quantity 260
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809196-ATSAM3N00BA-MU
Ultra Librarian 3D Model Ultra Librarian ATSAM3N00BA-MU CAD Model

Description

Microchip Technology ATSAM3N00BA-MU

The ATSAM3N00BA-MU is a high-performance microcontroller designed by Microchip Technology, renowned for its robust architecture and versatile features. This device is part of the SAM3N series of microcontrollers based on the ARM Cortex-M3 processor, which operates at a maximum speed of 48 MHz. The product is ideal for a wide range of applications, including industrial control systems, consumer electronics, and medical devices, thanks to its perfect blend of power efficiency and processing capabilities.

Equipped with 16KB of flash memory and 4KB of SRAM, the ATSAM3N00BA-MU provides ample storage for firmware and data. It also boasts a rich set of peripherals, including multiple serial communication interfaces such as I2C, SPI, and USARTs, which make it an excellent choice for projects that require complex communication protocols.

One of the key features of this microcontroller is its low-power operation. It supports various power-saving modes, enabling designers to optimize power consumption for battery-powered or energy-sensitive applications. This ensures that devices can run longer on a single charge, reducing the environmental impact and operational costs.

The ATSAM3N00BA-MU also provides robust security features. With its hardware CRC (Cyclic Redundancy Check) calculation unit, it can ensure data integrity during communication, making it a reliable choice for critical systems where data corruption is not an option.

For developers, Microchip Technology offers extensive support in the form of software libraries, development tools, and a strong community forum. These resources help to accelerate the development process and bring products to market more quickly and efficiently.

Moreover, the ATSAM3N00BA-MU is available in a 64-pin QFN package, which is compact and suitable for space-constrained applications. Its operating temperature range of -40°C to 85°C ensures that the microcontroller can withstand harsh environments, providing reliable performance under extreme conditions.

In summary, the ATSAM3N00BA-MU from Microchip Technology is a powerful, efficient, and secure microcontroller that offers an excellent solution for designers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4201 $53.0412
28+ $3.6267 $101.5476
43+ $3.5134 $151.0762
59+ $3.4000 $200.6000
77+ $3.2867 $253.0759
102+ $2.9467 $300.5634
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess