EN
  • EN
  • DE

ATREB231FE2-EK

Part No ATREB231FE2-EK
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description EVAL KIT FOR AT86RF231 / - AT86RF231 Transceiver, Microcontroller 2.4GHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - RF Evaluation and Development Kits, Boards
Mfr Microchip Technology
Package Box
Type Transceiver, Microcontroller
Frequency 2.4GHz
For Use With/Related Products AT86RF231
Supplied Contents Board(s) , Cable(s) , Accessories
Base Product Number ATREB231
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8517.62.0090
Win Source Part Number 1342550-ATREB231FE2-EK
Ultra Librarian 3D Model Ultra Librarian ATREB231FE2-EK CAD Model

Description

The ATREB231FE2-EK from Microchip Technology is a comprehensive evaluation kit designed for developers and engineers who are looking to explore the capabilities of the AT86RF231, a low-power 2.4 GHz transceiver designed for the IEEE 802.15.4 standard. This kit is an excellent resource for those interested in creating wireless applications such as ZigBee®, ISM, and RF4CE with a focus on home automation, industrial control, and wireless sensor networks.

Key Features

  • AT86RF231 Transceiver: The centerpiece of the kit is the AT86RF231, which boasts exceptional RF performance, ensuring reliable communication in a variety of environments.
  • Easy Integration: The kit is designed to seamlessly integrate with Microchip's range of microcontrollers and development boards, providing a flexible and scalable solution for wireless design.
  • Comprehensive Development Tools: Included with the kit are software tools and sample applications that help accelerate the development process, enabling rapid prototyping and testing.
  • Extensive Documentation: The ATREB231FE2-EK comes with detailed documentation, including datasheets, user guides, and design notes to assist developers in understanding the full capabilities of the transceiver.

Applications

The versatility of the AT86RF231 transceiver makes the ATREB231FE2-EK suitable for a wide range of applications, including but not limited to:

  • Smart Home Automation
  • Industrial Control Systems
  • Wireless Sensor Networks
  • Energy Management
  • Consumer Electronics

Technical Specifications

  • Frequency Band: 2.4 GHz ISM Band
  • Modulation Techniques: BPSK, QPSK
  • Data Rates: 250 kbps
  • IEEE 802.15.4 Compliant
  • Power Supply: 1.8V to 3.6V

The ATREB231FE2-EK is an ideal solution for developers looking to harness the power of wireless communication for their next project. With its robust design, easy-to-use development tools, and Microchip's renowned support, this evaluation kit is a valuable asset for any wireless development endeavor.

You May Also Be Interested in

MACOM Technology Solutions
EVAL BOARD FOR MABC-001000-DP000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAADSS0008TR-3000
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us
MACOM Technology Solutions
GTVA311801FA DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
MAAP-011232 SAMPLE BOARD TYPE A
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.4-3.6 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR XP1044-QL-0N0T
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-007921-TR300
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.7-3.98 GHZ EVALUATIO
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess