EN
  • EN
  • DE

ATMEGA8515-16JUR

Part No ATMEGA8515-16JUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44PLCC / MCU 8-bit AVR RISC 8KB Flash 5V 44-Pin PLCC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATmega
Packaging Reel package
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 35
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 512 x 8
Supply Voltage 4.5 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 769249-ATMEGA8515-16JUR
Popularity Medium
Supply and Demand Status Limited
Family Name ATmega8515
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ATMEGA8515-16JUR CAD Model

Description

Microchip Technology's ATMEGA8515-16JUR

The ATMEGA8515-16JUR is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. Designed to offer both efficiency and versatility, this MCU is a perfect fit for a wide range of applications, from industrial control systems to consumer electronics. The ATMEGA8515-16JUR is part of the popular AVR® microcontroller family, which is well-known for its excellent balance of power consumption and processing capability.

Key Specifications:

  • CPU Speed: The MCU operates at a maximum frequency of 16MHz, providing a robust platform for applications that require high-speed processing.
  • Program Memory: It comes with 8KB of in-system self-programmable Flash, allowing for a considerable amount of code to be stored directly on the chip.
  • RAM: 512 Bytes of internal SRAM ensure smooth operation and data handling within applications.
  • EEPROM: 512 Bytes of EEPROM are included, which is ideal for storing non-volatile data that must be preserved across power cycles.
  • I/O Pins: The device features 35 programmable I/O lines, offering great flexibility for interfacing with various peripherals and sensors.
  • Peripheral Features: It comes equipped with a range of built-in peripherals, including a 10-bit ADC with eight channels, JTAG interface for on-chip-debug, two 8-bit Timer/Counters, one 16-bit Timer/Counter, and more.
  • Operating Voltage: The MCU operates within a voltage range of 2.7-5.5V, accommodating various power supply conditions.
  • Temperature Range: This robust MCU can operate over an industrial temperature range of -40°C to 85°C.

With its RISC architecture, the ATMEGA8515-16JUR ensures that most instructions are executed in a single clock cycle, leading to remarkable performance improvements over traditional CISC microcontrollers. Additionally, the MCU is packaged in a 44-lead TQFP package, making it compact and suitable for space-constrained applications.

The ATMEGA8515-16JUR also supports a full suite of program and system development tools including C compilers, macro assemblers, program debugger/simulators, in-circuit emulators, and evaluation kits. This comprehensive support facilitates rapid development and debugging of applications, reducing time to market.

Whether you're developing sophisticated industrial automation systems, innovative consumer electronics, or anything in between, the ATMEGA8515-16JUR provides the performance, flexibility, and reliability needed to realize your most complex designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess