EN
  • EN
  • DE

ATmega644PA-MU

Part No ATmega644PA-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 44VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATmega
Package Tray
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 44-VFQFN Exposed Pad
Supplier Device Package 44-VQFN (7x7)
Base Product Number ATMEGA644
Standard Package 360 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 64011-ATmega644PA-MU
Ultra Librarian 3D Model Ultra Librarian ATmega644PA-MU CAD Model

Description

Microchip Technology's ATmega644PA-MU Microcontroller

The ATmega644PA-MU is a powerful microcontroller that serves as a compact, yet feature-rich, heart for embedded systems. Designed and manufactured by Microchip Technology, this device is part of the popular ATmega series known for their reliability, performance, and flexibility in various applications. The ATmega644PA-MU is specifically tailored for projects that require a balance between moderate computational power and low power consumption.

At the core of the ATmega644PA-MU is an advanced RISC architecture that enables fast processing with a throughput of 20 MIPS at 20MHz. This is facilitated by the 64KB of in-system programmable flash memory, which provides ample space for application code. Moreover, the microcontroller is equipped with 2KB of EEPROM and 4KB of SRAM, ensuring sufficient data storage for most embedded system requirements.

The device operates within a voltage range of 1.8V to 5.5V, which allows for flexible power supply design and is suitable for battery-operated applications. Its power-saving features, including various sleep modes, make it an excellent choice for portable and power-sensitive devices.

Connectivity and interface options are abundant in the ATmega644PA-MU. It includes two USARTs, a Master/Slave SPI serial interface, and an I2C-compatible Two-Wire Interface. These interfaces enable the microcontroller to connect with other processors, sensors, and peripherals, making it a versatile choice for complex systems.

Furthermore, the ATmega644PA-MU boasts 32 general-purpose I/O lines, 8-channel 10-bit ADC, multiple PWM channels, and a programmable watchdog timer with an internal oscillator. These features provide developers with the tools to handle various tasks, from simple I/O control to more sophisticated functions such as analog signal processing and motor control.

Encased in a 44-pin QFN package, the ATmega644PA-MU is designed for space-constrained applications. Its robust design ensures reliable operation even in harsh environments, making it a suitable microcontroller for industrial, automotive, and consumer electronics applications.

Overall, the ATmega644PA-MU from Microchip Technology is a highly capable microcontroller that offers a perfect blend of power, memory, and functionality for a myriad of embedded system designs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.6888 $50.0664
8+ $13.6934 $109.5472
12+ $13.2655 $159.1860
16+ $12.8376 $205.4016
21+ $12.4096 $260.6016
27+ $11.1259 $300.3993
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess