EN
  • EN
  • DE

ATMEGA32M1-AU

Part No ATMEGA32M1-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-bit Microcontroller  with 16/32/64K Bytes In-System Programmable Flash | IC MCU 8BIT 32KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Data Bus Width 8-Bit
Speed 16MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Date RAM Size 2K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Family Part Number ATMEGA32M1
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 751950-ATMEGA32M1-AU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATMEGA32M1-AU CAD Model

Description

Microchip Technology's ATMEGA32M1-AU Microcontroller

The ATMEGA32M1-AU is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to offer a robust blend of performance, efficiency, and flexibility for a wide range of applications. This 8-bit MCU is based on the high-performance AVR® enhanced RISC architecture, which is well-known for its speed and energy efficiency. The ATMEGA32M1-AU is particularly suited for automotive, industrial, and consumer applications where reliable and cost-effective solutions are paramount.

This MCU operates at a maximum frequency of 16MHz and comes with 32KB of in-system self-programmable flash memory, 1KB of EEPROM, and 4KB SRAM, providing ample space for complex programs and data storage. The ATMEGA32M1-AU also features a 10-bit ADC with 15 channels, allowing for accurate analog-to-digital conversions, which is essential for sensor-based applications.

One of the standout features of the ATMEGA32M1-AU is its motor control capabilities. It includes three flexible timer/counters with compare modes, which can be used for precise motor speed control, PWM outputs for motor drive applications, and a range of other timing-related functions. Additionally, the MCU supports a variety of communication protocols, including SPI, UART, and I2C, enabling easy integration with other components and peripherals within a system.

The device is housed in a 32-lead TQFP (Thin Quad Flat Package) that offers a compact footprint while still providing sufficient I/O lines for most applications. The ATMEGA32M1-AU also incorporates advanced safety features such as power-on reset and programmable brown-out detection, ensuring reliable operation under varying power conditions.

Developers can take advantage of the full suite of development tools provided by Microchip, including software libraries, development boards, and the integrated development environment (IDE) to streamline the design process. With its rich feature set and extensive support ecosystem, the ATMEGA32M1-AU is a top choice for designers seeking a high-performance MCU that can tackle a diverse range of tasks with ease.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6422 $58.2110
11+ $9.5526 $105.0786
17+ $9.2540 $157.3180
23+ $8.9555 $205.9765
29+ $8.6570 $251.0530
39+ $7.7615 $302.6985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,230 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess