EN
  • EN
  • DE

ATMEGA3290A-AU

Part No ATMEGA3290A-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features AVR series Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 100-TQFP (14x14)
Manufacturer Microchip Technology
Series AVR® ATmega
Package Tray
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 69
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-TQFP (14x14)
Family Name ATMEGA3290
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-ATMEGA3290A-AU, ATMEGA3290AAU
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912100-ATMEGA3290A-AU
Ultra Librarian 3D Model Ultra Librarian ATMEGA3290A-AU CAD Model

Description

Microchip Technology ATMEGA3290A-AU

The ATMEGA3290A-AU is a robust 8-bit microcontroller from Microchip Technology, designed to offer a perfect balance between power consumption and performance. This microcontroller is based on the high-performance AVR® RISC architecture, which is renowned for its simplicity and efficiency in executing instructions. The ATMEGA3290A-AU is an ideal choice for a wide range of applications, including industrial control systems, automotive applications, sensor networks, and consumer electronics.

Equipped with 32KB of in-system self-programmable flash, the ATMEGA3290A-AU offers plenty of space for complex applications while also supporting read-while-write capabilities. It also features 1KB of EEPROM and 2KB of internal SRAM, ensuring ample storage for data retention and smooth operation. The device operates at a voltage range of 1.8V to 5.5V, which allows for flexibility in designing power-efficient applications.

One of the standout features of the ATMEGA3290A-AU is its extensive set of peripherals. It includes multiple 16-bit timers/counters with PWM channels, 8-channel 10-bit A/D converter, a programmable watchdog timer with internal oscillator, and serial USARTs. These built-in peripherals support a wide array of functions, reducing the need for additional components and simplifying the design process.

Furthermore, the ATMEGA3290A-AU supports a full duplex serial interface and a byte-oriented 2-wire serial interface, facilitating easy integration with other ICs and devices. Its master/slave SPI serial interface is another feature that makes it highly versatile in terms of communication with other microcontrollers or peripherals.

For security and protection, the ATMEGA3290A-AU incorporates multiple programmable lock bits and a fuse byte, ensuring intellectual property protection and secure bootloading. It also features an on-chip analog comparator and a brown-out detection mechanism to maintain reliable operation under varying power conditions.

With its QFN/MLF and TQFP package options, the ATMEGA3290A-AU is not only powerful but also compact, making it suitable for space-constrained applications. Its extended temperature range ensures reliable performance in harsh environments, further enhancing its versatility for different industry sectors.

Overall, the ATMEGA3290A-AU from Microchip Technology is a highly capable microcontroller that offers a rich feature set for designers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9827 $63.8616
18+ $6.5499 $117.8982
28+ $6.3453 $177.6684
38+ $6.1406 $233.3428
49+ $5.9359 $290.8591
66+ $5.3218 $351.2388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess