EN
  • EN
  • DE

ATF750CL-15XU

Part No ATF750CL-15XU
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 10MC 15NS 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF750C(L)
Package Tube
Product Status Active
Programmable Not Verified
Programmable Type EE PLD
Delay Time tpd(1) Max 15 ns
Voltage Supply - Internal 4.5V ~ 5.5V
Number of Macrocells 10
Number of I/O 10
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number ATF750
Standard Package 62 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566612-ATF750CL-15XU
Ultra Librarian 3D Model Ultra Librarian ATF750CL-15XU CAD Model

Description

The ATF750CL-15XU is a high-performance, programmable logic device (PLD) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of the ATF750C series and is designed to offer a flexible and cost-effective solution for a wide range of digital logic applications.

Key Features:

  • High-Density Design: The ATF750CL-15XU features a complex programmable logic device (CPLD) architecture that allows for a high level of integration, enabling designers to incorporate multiple logic functions into a single chip.
  • Speed Grade: With a 15 ns propagation delay, this device provides quick response times, making it suitable for high-speed applications.
  • Logic Elements: It contains 750 logic elements, which can be programmed to perform a wide array of digital functions, providing designers with the flexibility to implement complex logic circuits.
  • Reprogrammability: The device is electrically erasable and reprogrammable, allowing for easy updates and iterations during the design process as well as in-field updates.
  • Package Type: The ATF750CL-15XU is available in a PLCC (Plastic Leaded Chip Carrier) package, which is known for its robustness and ease of handling.
  • Power Consumption: It is designed for low power consumption, making it an ideal choice for power-sensitive applications.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications:

The ATF750CL-15XU is versatile and can be used in various applications, including:

  • Automotive systems
  • Industrial control systems
  • Communication devices
  • Data processing
  • Consumer electronics

Why Choose the ATF750CL-15XU?

Microchip's ATF750CL-15XU provides a perfect blend of flexibility, speed, and power efficiency, making it a top choice for designers looking to optimize their digital logic designs. Its reprogrammable nature and high-density CPLD architecture allow for rapid prototyping and iterations, which are essential in today's fast-paced development environments. With its robust package and industrial temperature range, the ATF750CL-15XU is built to meet the demands of a wide variety of challenging applications.

You May Also Be Interested in

Intel
IC CPLD 128MC 7.5NS 160QFP
Need more? Email Us
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us
Intel
IC CPLD 128MC 10NS 100FBGA
Lowest to $4.8914
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us
Altera
IC CPLD 512MC 7.5NS 256BGA
Lowest to $183.9553
Amd
IC CPLD 108MC 20NS 160QFP
Need more? Email Us
Amd
IC CPLD 512MC 7.1NS 208QFP
Lowest to $879.6993
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868
Lattice Semiconductor Corporation
IC CPLD 256MC 7.5NS 144TQFP
Lowest to $16.0875

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess