EN
  • EN
  • DE

ATF22V10B-25NM/883

Part No ATF22V10B-25NM/883
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011827-ATF22V10B-25NM/883
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATF22V10B-25NM/883 CAD Model

Description

Microchip Technology's ATF22V10B-25NM/883 High-Performance EE PLD

The ATF22V10B-25NM/883 is a high-quality, programmable logic device designed by Microchip Technology, a leader in microcontroller and analog semiconductors. This product is part of the Atmel family, which has been integrated into Microchip's extensive range of components following their acquisition of Atmel Corporation.

This Electrically Erasable Programmable Logic Device (EE PLD) boasts a versatile 10-gate, 22-input logic structure that enables the design of complex logic functions with high speed and efficiency. With a 25 ns propagation delay, the ATF22V10B-25NM/883 is tailored for applications requiring swift operations and responsive control mechanisms, making it an ideal choice for critical military and aerospace applications.

The device is also compliant with the stringent MIL-STD-883 military standards, ensuring reliability and performance under extreme environmental conditions. This certification underscores its suitability for deployment in mission-critical systems where failure is not an option.

A notable feature of the ATF22V10B-25NM/883 is its user-friendly programmability, facilitated by industry-standard software tools. This ease of programming, combined with its reusability, empowers engineers to iterate on their designs and adapt to evolving requirements without the need for extensive redesigns or new hardware.

The EE PLD is encapsulated in a robust package that protects the internal circuitry while providing ample connection points for integration into a wide array of electronic systems. Its low power consumption is another highlight, contributing to the energy efficiency of the overall system and making it a responsible choice for power-sensitive applications.

Overall, the ATF22V10B-25NM/883 from Microchip Technology represents a fusion of flexibility, performance, and reliability. Whether used in defense, communication, or industrial applications, this EE PLD stands out as a component that can meet the rigorous demands of high-stakes environments while offering the adaptability needed in modern electronic design.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us
ADI Electronics
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess