EN
  • EN
  • DE

ATF22V1010NM883

Part No ATF22V1010NM883
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046796-ATF22V1010NM883
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATF22V1010NM883 CAD Model

Description

Microchip Technology's ATF22V10C-10NM/883

The ATF22V10C-10NM/883 is a high-performance CMOS (Complementary Metal-Oxide Semiconductor) Programmable Logic Device (PLD) from the reputable manufacturer Microchip Technology. This versatile component is part of the industry-acclaimed ATF22V10 series, which offers a broad range of solutions for complex digital logic design and system integration.

Key Features

  • High-Speed Performance: The ATF22V10C-10NM/883 operates at a maximum speed of 10 ns, ensuring rapid signal processing and quick response times for critical applications.
  • High-Density Design: It provides a dense and efficient logic cell array that allows designers to pack more functionality into a smaller footprint, optimizing board space.
  • Electrically Erasable Programmable Read-Only Memory (EEPROM) Technology: This technology provides the convenience of in-circuit programmability and the ability to reprogram the device as needed, enhancing design flexibility.
  • Low Power Consumption: The device operates with low power, making it suitable for power-sensitive applications.
  • Military Specifications: The ATF22V10C-10NM/883 meets stringent military specifications (883), ensuring reliability and performance under extreme conditions.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, accommodating various harsh environments.

Applications

The ATF22V10C-10NM/883 is well-suited for a diverse array of applications, particularly in areas where reliability and performance are paramount. Its applications include, but are not limited to:

  • Automotive systems
  • Aerospace and defense electronics
  • Industrial control systems
  • Communication infrastructure
  • Complex state machines

With its combination of speed, density, and programmability, the ATF22V10C-10NM/883 from Microchip Technology stands as an excellent choice for designers looking to implement robust logic solutions in their high-reliability applications. Its adherence to military specifications further assures that it can withstand the rigors of demanding operational environments, making it a trusted component in mission-critical systems.

You May Also Be Interested in

Generic
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Bel Fuse Inc.
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Generic
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess