EN
  • EN
  • DE

ATF20V8BQL-25PC

Part No ATF20V8BQL-25PC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1029854-ATF20V8BQL-25PC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATF20V8BQL-25PC CAD Model

Description

The ATF20V8BQL-25PC from Microchip Technology is a high-performance CMOS (Electrically-Erasable Programmable Logic Device) EEPLD designed for a wide range of digital applications. This device combines the advantages of high-speed software development and the flexibility of programmable logic devices, making it an ideal choice for both complex and straightforward design tasks.

Key Features

  • High-Density Design: The ATF20V8BQL-25PC provides a dense array of logic cells, enabling the integration of multiple functions within a single chip. This density is a significant advantage for space-constrained applications.
  • Speed: With a propagation delay of 25ns, this device is optimized for high-speed operations, ensuring swift data processing and signal transmission for time-sensitive tasks.
  • Low Power Consumption: The device operates at a low power level, which is critical for battery-powered and energy-efficient applications. This feature also helps to reduce the overall system heat generation.
  • Reprogrammability: As an EEPLD, the ATF20V8BQL-25PC can be electrically erased and reprogrammed. This allows for rapid prototyping and iterative design processes, as well as the ability to update the logic configuration in the field.
  • High Reliability: Microchip's proven manufacturing process ensures that this device offers excellent reliability, with a high resistance to radiation and operational disturbances.

Applications

The ATF20V8BQL-25PC is versatile and can be used in various applications, including but not limited to:

  • Automotive systems
  • Industrial control systems
  • Communication devices
  • Computer peripherals
  • Consumer electronics

Technical Specifications

Some of the technical specifications of the ATF20V8BQL-25PC include:

  • Supply voltage: 5V ±10%
  • Commercial temperature range: 0°C to 70°C
  • 24-pin DIP (Dual In-line Package)
  • High-performance electrically-erasable technology

In summary, the ATF20V8BQL-25PC from Microchip Technology is a robust, low-power, and high-speed programmable logic device that is suitable for a multitude of digital applications where reliability and flexibility are paramount.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess