EN
  • EN
  • DE

ATF1508AS-7JX84

Part No ATF1508AS-7JX84
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 7.5NS 84PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>CPLDs (Complex Programmable Logic Devices)
Manufacturer Microchip Technology
Packaging Tube
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 7.5 ns
Voltage Supply - Internal 4.75V ~ 5.25V
Number of Macrocells 128
Number of I/O 64
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 84-LCC (J-Lead)
Supplier Device Package 84-PLCC (29.31x29.31)
Base Product Number ATF1508
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number ATF1508AS7JX84
Standard Package 15
Win Source Part Number 1321781-ATF1508AS-7JX84
Ultra Librarian 3D Model Ultra Librarian ATF1508AS-7JX84 CAD Model

Description

Microchip Technology ATF1508AS-7JX84 Overview

The ATF1508AS-7JX84 is a high-performance, programmable logic device (PLD) from Microchip Technology's renowned ATF15xxAS series. This complex programmable logic device (CPLD) is designed to offer a flexible and efficient solution for a wide range of digital logic applications. With its advanced features and capabilities, the ATF1508AS-7JX84 is ideal for system-level integration in telecommunications, automotive, industrial control systems, and consumer electronics.

Key Features

  • High-Density Design: The device features 128 macrocells with 3,600 usable gates, providing ample logic capacity for complex designs.
  • High-Speed Performance: It offers fast propagation delays, with a maximum system frequency of up to 125 MHz, enabling high-speed operation for critical applications.
  • Flexible Logic Allocation: The ATF1508AS-7JX84 supports versatile I/O pin-to-macrocell mapping, allowing designers to optimize the layout for their specific needs.
  • Low Power Consumption: The device operates with a 3.3V power supply, ensuring low power usage while maintaining performance.
  • Security Features: It includes security features that prevent unauthorized copying or reverse engineering of the programmed logic.
  • In-System Programmability: Users can program and reprogram the device in the system via JTAG (Joint Test Action Group) interface, simplifying updates and field upgrades.
  • Package Type: The device is housed in a 84-pin PLCC (Plastic Leaded Chip Carrier) package, which is suitable for surface mounting and provides a compact footprint.

Applications

The ATF1508AS-7JX84 is versatile enough to be used in a variety of applications. Its high logic capacity and speed make it an excellent choice for implementing complex state machines, custom logic functions, and glue logic. It is also well-suited for power management, control path applications, and for replacing multiple TTL (Transistor-Transistor Logic) or CMOS (Complementary Metal-Oxide-Semiconductor) logic packages, thereby reducing board space and power consumption.

Conclusion

Microchip's ATF1508AS-7JX84 CPLD is a powerful and flexible solution for designers looking to implement custom logic with high-density and high-speed requirements. Its combination of features makes it an ideal choice for a wide array of applications, providing both efficiency and scalability in system design.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 768MC 7.5NS 484FPBGA
Need more? Email Us
Amd
IC CPLD 64MC 7NS 100VQFP
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20STQFN
Lowest to $2.1414
Broadcom Limited
9MB QDR IIPC
Lowest to $65.2829
Amd
IC CPLD 512MC 9NS 208QFP
Need more? Email Us
Infineon Technologies
IC CPLD 192MC 12NS 160TQFP
Need more? Email Us
Altera
UV PLD CQCC28 /
Need more? Email Us
Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6827 $66.7308
9+ $13.6885 $123.1965
14+ $13.2607 $185.6498
19+ $12.8329 $243.8251
24+ $12.4052 $297.7248
32+ $11.1219 $355.9008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,178 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess