EN
  • EN
  • DE

ATF1508AS-15QC160

Part No ATF1508AS-15QC160
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 128MC 15NS 160QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tray
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 15 ns
Voltage Supply - Internal 4.75V ~ 5.25V
Number of Macrocells 128
Number of I/O 96
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 160-BQFP
Supplier Device Package 160-PQFP (28x28)
Base Product Number ATF1508AS
Standard Package 24 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566478-ATF1508AS-15QC160
Ultra Librarian 3D Model Ultra Librarian ATF1508AS-15QC160 CAD Model

Description

Microchip Technology's ATF1508AS-15QC160 CPLD

The ATF1508AS-15QC160 from Microchip Technology is a high-performance Complex Programmable Logic Device (CPLD) designed to meet the needs of high-speed logic integration. This device is part of the Atmel (now Microchip) ATF15xxAS series and offers a robust solution for system-level logic integration and development.

At the core of the ATF1508AS-15QC160 is a versatile architecture that includes 128 macrocells with 3,600 usable gates, providing ample logic resources for complex designs. The device operates at a speed grade of -15, which translates to a maximum system frequency of 83.3 MHz, allowing for fast and efficient processing of logic operations.

The ATF1508AS-15QC160 comes in a 160-pin Quad Flat Package (QFP), which offers a compact footprint for space-constrained applications. It supports a wide voltage range, typically from 4.5V to 5.5V, making it compatible with a variety of digital systems. Additionally, the device features a low-power idle mode that significantly reduces power consumption when the device is not actively processing logic functions.

One of the key advantages of this CPLD is its in-system programmability (ISP) through the industry-standard Joint Test Action Group (JTAG) interface. This feature allows for easy reprogramming and updates to the logic configuration without the need to remove the device from the circuit board. This capability is crucial for rapid prototyping, testing, and iterative design processes.

Designers can take advantage of the user-friendly software tools provided by Microchip, such as the WinCUPL, Atmel-ISP, and ProChip Designer, to simplify the development process. These tools assist in device programming, simulation, and verification, ensuring a smooth path from concept to production.

In summary, the ATF1508AS-15QC160 is a versatile and high-performance CPLD that is well-suited for applications requiring quick and efficient logic operations, in-system programmability, and a compact form factor. Its robust feature set makes it an ideal choice for a wide range of applications in the automotive, industrial, communication, and consumer electronics sectors.

You May Also Be Interested in

Intel
IC CPLD 128MC 7.5NS 160QFP
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Broadcom Limited
9MB QDR IIPC
Lowest to $65.2829
Lattice Semiconductor Corporation
IC CPLD 32MC 7.5NS 64CSBGA
Lowest to $11.8868
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us
Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us
Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250
Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess