EN
  • EN
  • DE

ATF1504ASVL-20AC44

Part No ATF1504ASVL-20AC44
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 20NS 44TQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Obsolete(EOL)
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 20.0ns
Voltage Supply - Internal 3 V to 3.6 V
Number of Macrocells 64
Number of I/O 32
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 44-TQFP (10x10)
Win Source Part Number 1020085-ATF1504ASVL-20AC44
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATF1504ASVL-20AC44 CAD Model

Description

The ATF1504ASVL-20AC44 is a high-performance, programmable logic device (PLD) from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of the Atmel ATF15xx family of Complex Programmable Logic Devices (CPLDs) that offer a versatile and cost-effective solution for a wide range of digital logic applications.

Key Features:

  • High-Density Design: With its 1504 logic gates, the ATF1504ASVL-20AC44 provides ample logic capacity to support complex digital systems within a single chip, reducing the need for multiple discrete components.
  • Advanced 20ns Speed Grade: This device operates with a 20ns propagation delay, offering high-speed performance that is suitable for time-critical applications.
  • 44-pin TQFP Package: The 44-pin Thin Quad Flat Pack (TQFP) packaging allows for a compact footprint, making it ideal for space-constrained applications while still providing enough I/O pins for interfacing with other components.
  • Low Power Consumption: The ATF1504ASVL variant is designed for low-power operation, making it an excellent choice for battery-powered or power-sensitive designs.
  • Reprogrammable and Nonvolatile: The device is reprogrammable, enabling designers to update the logic configuration as needed for prototyping or after deployment. Its nonvolatile memory retains the configuration without the need for external storage.
  • Flexible I/O Structure: The device's I/Os are highly flexible, supporting various voltage levels and interfacing standards, which ensures compatibility with a broad range of digital components.

Applications:

The ATF1504ASVL-20AC44 is ideally suited for a multitude of applications that require programmable logic solutions. These include but are not limited to:

  • Automotive systems
  • Industrial control systems
  • Telecommunications equipment
  • Data processing devices
  • Consumer electronics

With its combination of high-density logic, speed, and packaging efficiency, the ATF1504ASVL-20AC44 from Microchip Technology is a robust and flexible CPLD choice for designers looking to create advanced digital systems.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 768MC 7.5NS 484FPBGA
Need more? Email Us
Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20STQFN
Lowest to $2.1414
Intel
IC CPLD 440MC 9NS 100MBGA
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250
Intel
IC CPLD 128MC 7.5NS 100FBGA
Need more? Email Us
Amd
IC CPLD 512MC 9NS 208QFP
Need more? Email Us
Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us
Lattice Semiconductor Corporation
EE PLD, 10NS, 96-CELL PQFP128
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess