EN
  • EN
  • DE

ATF1504ASL-20AC100

Part No ATF1504ASL-20AC100
Manufacturer Microchip Technology
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description IC CPLD 64MC 20NS 100TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Mfr Microchip Technology
Series ATF15xx
Package Tray
Product Status Obsolete
Programmable Not Verified
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 20 ns
Voltage Supply - Internal 4.75V ~ 5.25V
Number of Macrocells 64
Number of I/O 64
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 100-TQFP
Supplier Device Package 100-TQFP (14x14)
Standard Package 82 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566461-ATF1504ASL-20AC100
Ultra Librarian 3D Model Ultra Librarian ATF1504ASL-20AC100 CAD Model

Description

Microchip Technology ATF1504ASL-20AC100 CPLD

The ATF1504ASL-20AC100 is a high-performance Complex Programmable Logic Device (CPLD) manufactured by Microchip Technology. This integrated circuit is part of the Atmel ATF15xxASL series and is designed to meet the needs of high-speed logic integration in a wide range of applications. It features a low-power, high-density architecture that makes it suitable for power-sensitive devices.

With a 20 ns maximum propagation delay time, this CPLD ensures rapid signal processing, which is critical for time-sensitive operations. The device operates within a voltage range of 3 V to 3.6 V, providing a flexible power supply requirement that can accommodate various system designs.

The ATF1504ASL-20AC100 comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which allows for a compact footprint on printed circuit boards (PCBs). This packaging is ideal for space-constrained applications while still offering ample pin access for complex designs.

This Microchip CPLD boasts 64 macrocells that can be configured to implement a wide array of logic functions. These macrocells are interconnected through a versatile, programmable interconnect matrix, enabling the creation of complex logic circuits without the need for multiple discrete components. Additionally, the device features a user-configurable I/O architecture, supporting up to 68 user I/O pins, which provides designers with the flexibility to adapt to various design requirements.

The device is also equipped with an in-system programmability feature, which allows for the device configuration to be updated after it has been installed in a system. This is particularly useful for field upgrades and repairs, ensuring that the system can evolve with changing technological needs without requiring hardware replacement.

In summary, the ATF1504ASL-20AC100 from Microchip Technology is a versatile and efficient solution for designers looking to integrate complex logic functions into their systems. Its combination of speed, low power consumption, and high I/O flexibility makes it an excellent choice for a variety of applications, including automotive, industrial control, telecommunications, and consumer electronics.

You May Also Be Interested in

Altera
IC CPLD 512MC 7.5NS 256BGA
Lowest to $183.9553
Intel
IC CPLD 32MC 10NS 44PLCC
Lowest to $3.3429
Amd
IC CPLD 108MC 20NS 160QFP
Need more? Email Us
Intel
IC CPLD 128MC 7.5NS 160QFP
Need more? Email Us
Amd
IC CPLD 512MC 7NS 208QFP
Need more? Email Us
Intel
IC CPLD 32MC 7.5NS 64MBGA
Need more? Email Us
Renesas Electronics America
IC CPLD 19MC 20TSSOP
Lowest to $2.3250
Lattice Semiconductor Corporation
IC CPLD 128MC 5.5NS 100TQFP
Need more? Email Us
Amd
EE PLD, 10NS, 64-CELL PQCC44
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1980 $50.5540
56+ $1.8035 $100.9960
86+ $1.7471 $150.2506
119+ $1.6908 $201.2052
153+ $1.6344 $250.0632
205+ $1.4653 $300.3865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,219 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess