EN
  • EN
  • DE

ATBTLC1000A-UU-T

Part No ATBTLC1000A-UU-T
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 32UFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 51 Weeks
Features IC RF
Manufacturer Microchip Technology
Package Reel - TR
Family Name ATBTLC1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATBTLC1000A-UU-TTRINACTIVE, 1611-ATBTLC1000A-UU-TDKRINACTIVE, 1611-ATBTLC1000A-UU-TTR-ND, ATBTLC1000A-UU-T-ND, 1611-ATBTLC1000A-UU-TDKR-ND, ATBTLC1000A-UU-TTR, 1611-ATBTLC1000A-UU-TTR, ATBTLC1000A-UU-TCT, ATBTLC1000A-UU-TDKR, 1611-ATBTLC1000A-UU-TCT, 1611-ATBTLC1000A-UU-TDKR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846290-ATBTLC1000A-UU-T
Ultra Librarian 3D Model Ultra Librarian ATBTLC1000A-UU-T CAD Model

Description

Microchip Technology ATBTLC1000A-UU-T

The ATBTLC1000A-UU-T is a highly integrated Bluetooth Low Energy (BLE) module from Microchip Technology, designed for ease of use and efficiency in a wide range of Internet of Things (IoT) applications. This module is perfect for developers looking to incorporate BLE functionality into their designs without the need for extensive RF experience or knowledge.

At the heart of the ATBTLC1000A-UU-T lies a state-of-the-art ARM® Cortex®-M0 MCU, which provides the computational power necessary for complex tasks while maintaining low power consumption. This is essential for battery-powered devices where longevity and reliability are paramount. The module supports Bluetooth 4.1 standards, ensuring compatibility with a vast array of BLE devices and smartphones.

The compact form factor of the ATBTLC1000A-UU-T is one of its standout features, making it an ideal choice for applications where space is at a premium, such as wearable technology, healthcare devices, and smart home products. Despite its small size, it does not compromise on performance, offering excellent RF characteristics and robust connectivity.

Integration is straightforward, thanks to the module's UART interface, which facilitates communication with a host microcontroller. Additionally, Microchip provides a comprehensive software stack and development tools, which help to speed up the development process, allowing for quicker time-to-market.

Security is also a focus for the ATBTLC1000A-UU-T, featuring AES-128 encryption to ensure secure communication between devices. This is particularly important in applications where sensitive data is being transmitted, such as in medical or financial contexts.

In summary, the Microchip Technology ATBTLC1000A-UU-T BLE module is a versatile, powerful, and secure solution for adding Bluetooth connectivity to a wide range of products. Its ease of integration, combined with Microchip's support and resources, makes it an excellent choice for both seasoned developers and those new to BLE technology.

You May Also Be Interested in

Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Microchip Technology
IC RF TXRX 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess