EN
  • EN
  • DE

ATATMEL-ICE-PCBA

Part No ATATMEL-ICE-PCBA
Manufacturer Microchip Technology
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description EMU FOR SAM AND AVR MCU PCB ONLY / ARM®, AVR® - Debugger, Emulator, Programmer (In-Circuit/In-System)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programmers, Emulators, and Debuggers
Manufacturer Microchip Technology
Packaging Box
Type Debugger, Emulator, Programmer (In-Circuit/In-System)
For Use With/Related Products ARM®, AVR®
Contents Board(s)
Base Product Number ATATMEL
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.90.0000
Standard Package 1
Win Source Part Number 1334796-ATATMEL-ICE-PCBA
Ultra Librarian 3D Model Ultra Librarian ATATMEL-ICE-PCBA CAD Model

Description

Microchip Technology ATATMEL-ICE-PCBA

The ATATMEL-ICE-PCBA from Microchip Technology is a powerful development tool designed for debugging and programming Microchip ARM Cortex-M based Microchip SAM and AVR microcontrollers with on-chip debug capability. It is the PCB version of the Atmel-ICE family, providing a cost-effective solution for developers who already have the necessary cables and connectors.

Key Features:

  • Support for a Wide Range of Devices: The ATATMEL-ICE-PCBA is compatible with a variety of Microchip microcontrollers, making it an essential tool for developers working with these devices.
  • Advanced Debugging Capabilities: This tool supports standard debugging features such as step through code, set breakpoints, and watch variables to closely monitor the behavior of your application.
  • Programming Support: In addition to debugging, the ATATMEL-ICE-PCBA can also be used to program microcontrollers through interfaces like JTAG, SWD, PDI, TPI, aWire, and SPI, covering a broad spectrum of programming needs.
  • Compact Design: The PCB version of Atmel-ICE is minimalistic and compact, making it an easily portable solution for field work or for developers who prefer to integrate the debugger/programmer into their own setup.
  • USB Interface: It connects to the host computer through a USB interface, ensuring high-speed data transfer rates and easy connectivity.
  • Professional Development Tool: Although the ATATMEL-ICE-PCBA is a more economical option within the Atmel-ICE family, it does not compromise on performance and is suitable for professional use.

Applications:

The ATATMEL-ICE-PCBA is ideal for embedded system developers who need a reliable and versatile tool for debugging and programming applications in various domains such as:

  • Consumer Electronics
  • Automotive
  • Industrial Control
  • Internet of Things (IoT)
  • Medical Devices

With its robust feature set and compatibility with a wide range of microcontrollers, the ATATMEL-ICE-PCBA is a must-have for developers looking to streamline their development process and ensure the highest quality in their firmware.

You May Also Be Interested in

Lattice Semiconductor Corporation
Programmer Accessories ispDOWNLOAD Cable
Need more? Email Us
Nuvoton Technology Corporation of America
NU-LINK NUMICRO ISP
Lowest to $53.8433
Xeltek
Need more? Email Us
Microchip Technology
HARDWARE PROGRAMMER SOC/FPGA
Lowest to $410.5264
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess