EN
  • EN
  • DE

ATA6870N-PLQW

Part No ATA6870N-PLQW
Manufacturer Microchip Technology
Catalog PMIC - Battery Management
Description IC BATT MON MULT-CHEM 3-6C 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Battery Battery Monitor IC Multi-Chemistry 48-QFN (7x7)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (7x7)
Family Name ATA6870
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA6870N-PLQWTR, ATA6870N-PLQWCT, ATA6870N-PLQWDKR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862285-ATA6870N-PLQW
Ultra Librarian 3D Model Ultra Librarian ATA6870N-PLQW CAD Model

Description

Microchip Technology ATA6870N-PLQW Product Overview

The ATA6870N-PLQW is a high-performance, multi-channel IC designed by Microchip Technology for the precise management of battery cells in modern battery management systems. This device is particularly suitable for applications within the automotive industry, especially for electric vehicles (EVs) and hybrid electric vehicles (HEVs), where efficient battery management is critical for performance and safety.

Key Features

  • Multi-Channel Monitoring: The ATA6870N-PLQW can monitor up to seven cells connected in series, providing real-time data on cell voltage levels which is essential for maintaining the balance and integrity of the battery pack.
  • High Voltage Tolerance: This IC is designed to withstand the high voltage requirements of automotive battery packs, offering a robust solution for long-term reliability.
  • Temperature Measurement: Integrated temperature sensors allow for monitoring the temperature of battery cells, which is crucial for preventing overheating and ensuring the battery operates within safe temperature ranges.
  • Communication Interface: The device features a serial peripheral interface (SPI) for communication with a microcontroller, enabling the integration of the IC into a broader system for comprehensive battery management.
  • Energy Saving: It includes a power-saving mode to reduce the energy consumption when the battery pack is in a dormant state, extending the overall battery life.

Applications

The ATA6870N-PLQW is ideal for a range of applications that require precise battery cell monitoring and management, including:

  • Electric Vehicles (EVs)
  • Hybrid Electric Vehicles (HEVs)
  • Energy Storage Systems
  • Backup Power Supplies

Quality and Reliability

As with all Microchip Technology products, the ATA6870N-PLQW is manufactured to the highest quality standards, ensuring reliability and performance in demanding environments. Its robust design is suited for the automotive sector, which requires components that can withstand harsh conditions and provide consistent operation.

The ATA6870N-PLQW from Microchip Technology represents a sophisticated solution for battery management systems, offering a combination of multi-channel monitoring, high voltage tolerance, and communication capabilities, all designed to optimize the performance and safety of battery-operated applications.

You May Also Be Interested in

Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2406
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess