EN
  • EN
  • DE

ATA663454-GDQW-VAO

Part No ATA663454-GDQW-VAO
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description LIN SBC 5V REG WATCHDOG / 1/1 Transceiver Full LIN 16-VDFN (5.5x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 200 mV
Data Rate -
Voltage - Supply 5V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 16-VDFN Exposed Pad
Supplier Device Package 16-VDFN (5.5x3)
REACH Status REACH Unaffected
Win Source Part Number 1356080-ATA663454-GDQW-VAO
Ultra Librarian 3D Model Ultra Librarian ATA663454-GDQW-VAO CAD Model

Description

The ATA663454-GDQW-VAO is a state-of-the-art automotive device designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This product is specifically tailored to meet the rigorous demands of automotive applications, providing robust performance and reliability.

Built as a LIN system basis chip (SBC), the ATA663454-GDQW-VAO integrates a voltage regulator, watchdog, and a LIN transceiver in one package. The voltage regulator is designed to be highly efficient, ensuring that the connected microcontroller and other peripherals are supplied with a stable power source, even under variable conditions commonly found in automotive environments.

The LIN transceiver complies with the LIN 2.0, 2.1, and SAE J2602 standards, guaranteeing compatibility with a wide range of LIN networks. This transceiver offers excellent electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, which are critical for in-vehicle networks.

The integrated watchdog timer enhances system safety by monitoring the system for proper operation and initiating a system reset in case of malfunction. This is an essential feature for automotive applications where safety is paramount. The device also supports a low-power mode, which is crucial for reducing the power consumption when the vehicle is in idle state or turned off, thus preserving the vehicle's battery life.

Additionally, the ATA663454-GDQW-VAO boasts a wide operating temperature range, making it suitable for the harsh conditions encountered in automotive environments. Its package is designed to be compact and robust, ensuring that it can fit into tight spaces and withstand the physical stresses of an automotive setting.

In summary, the ATA663454-GDQW-VAO from Microchip Technology is a highly integrated, efficient, and reliable solution for automotive applications requiring a LIN bus system basis chip. With its advanced features and compliance with industry standards, it stands out as an excellent choice for designers looking to enhance the performance and safety of their automotive systems.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9380 $60.9700
155+ $0.7697 $119.3035
235+ $0.7457 $175.2395
325+ $0.7216 $234.5200
415+ $0.6975 $289.4625
555+ $0.6253 $347.0415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess