EN
  • EN
  • DE

ATA5724P3C-TKQW

Part No ATA5724P3C-TKQW
Manufacturer Microchip Technology
Catalog RF Receivers
Description RF DATA CONTROL RX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Frequency 433MHz
Sensitivity -113dBm
Modulation or Protocol UHF
Applications General
Current - Receiving 11mA
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-SSO
Win Source Part Number 759918-ATA5724P3C-TKQW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ATA5724C
ECCN EAR99
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ATA5724P3C-TKQW CAD Model

Description

The ATA5724P3C-TKQW is a highly integrated UHF 433 MHz RF receiver from Microchip Technology. It is a low-power, low-cost receiver that is ideal for a variety of applications, including remote keyless entry (RKE), home automation, and industrial control.

The ATA5724P3C-TKQW features a high sensitivity of -113 dBm, which allows it to receive weak signals from long distances. It also has a low power consumption of less than 10 mA in receive mode, making it ideal for battery-powered applications.

The ATA5724P3C-TKQW is a complete RF receiver solution, including a low-noise amplifier (LNA), mixer, filter, and demodulator. It also has a built-in microcontroller that provides a variety of features, such as packet detection, data decoding, and error correction.

The ATA5724P3C-TKQW is available in a small 20-pin surface-mount package. It is easy to use and requires no external components, making it ideal for space-constrained applications.

Key Features

  • High sensitivity: -113 dBm
  • Low power consumption: <10 mA in receive mode
  • Complete RF receiver solution: LNA, mixer, filter, and demodulator
  • Built-in microcontroller for packet detection, data decoding, and error correction
  • Small 20-pin surface-mount package

Applications

  • Remote keyless entry (RKE)
  • Home automation
  • Industrial control
  • Wireless sensor networks
  • Asset tracking
  • Security systems

Benefits

  • Long range communication
  • Low power consumption
  • Easy to use
  • Space-saving

Example Use Cases

  • A remote keyless entry system for a car
  • A wireless home automation system that controls lights, thermostats, and other devices
  • A wireless industrial control system that monitors and controls machinery
  • A wireless sensor network that monitors environmental conditions
  • An asset tracking system that tracks the location of valuable items
  • A security system that detects intruders

Conclusion

The ATA5724P3C-TKQW is a highly integrated UHF 433 MHz RF receiver that is ideal for a variety of applications. It is a low-power, low-cost receiver with a high sensitivity and a variety of features. The ATA5724P3C-TKQW is easy to use and requires no external components, making it ideal for space-constrained applications.

You May Also Be Interested in

Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701
Microchip Technology
RF RECEIVER ASK/FSK 868MHZ 20SSO / series RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Need more? Email Us
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6494 $53.2470
12+ $8.7380 $104.8560
18+ $8.4650 $152.3700
25+ $8.1919 $204.7975
32+ $7.9188 $253.4016
43+ $7.0996 $305.2828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess