EN
  • EN
  • DE

HPA02232ARGER

Part No HPA02232ARGER
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description DUAL-CHANNEL REDRIVER AND EQUALI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Tape & Reel
Product Status Not For New Designs
Base Product Number HPA02232
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 598990-HPA02232ARGER
Ultra Librarian 3D Model Ultra Librarian HPA02232ARGER CAD Model

Description

Texas Instruments presents the HPA02232ARGER, a state-of-the-art integrated circuit designed to cater to a wide array of applications requiring high-performance analog signal processing. This device, housed in a robust VQFN-24 package, is engineered to deliver precision and reliability in a compact form factor.

Key Features:

  • High Precision: The HPA02232ARGER is built to provide accurate and reliable performance, making it suitable for critical applications where precision is paramount.
  • Advanced Technology: Leveraging Texas Instruments' cutting-edge technology, this product offers excellent stability and performance, ensuring it meets the needs of even the most demanding systems.
  • Power Efficiency: Designed with power efficiency in mind, the HPA02232ARGER operates with minimal power consumption, making it ideal for portable and battery-operated devices.
  • Compact Size: The small footprint of the VQFN-24 package allows for integration into space-constrained applications without sacrificing functionality or performance.

Applications:

The versatility of the HPA02232ARGER extends to a multitude of applications. It is particularly well-suited for:

  • Medical instrumentation
  • Test and measurement systems
  • Industrial control systems
  • Data acquisition systems
  • Automotive electronics

Quality and Support:

Texas Instruments is known for its commitment to quality, and the HPA02232ARGER is no exception. Customers can expect robust support and comprehensive documentation, including data sheets, reference designs, and application notes, to facilitate product integration and development.

Ordering Information:

To purchase the HPA02232ARGER or to obtain more information about pricing and availability, interested parties are encouraged to contact Texas Instruments or their authorized distributors. With its remarkable features and Texas Instruments' renowned support, the HPA02232ARGER is an excellent choice for designers looking to enhance their analog signal processing capabilities.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess