EN
  • EN
  • DE

ATA5723-DK

Part No ATA5723-DK
Manufacturer Microchip Technology
Catalog RF Evaluation and Development Kits, Boards
Description ATA5723 - Receiver, ASK/FSK 315MHz Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Bulk
Part Status Obsolete
Type Receiver, ASK/FSK
Frequency 315MHz
For Use With/Related Products ATA5723
Supplied Contents Board(s)
Base Product Number ATA5723
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1480755-ATA5723-DK
Ultra Librarian 3D Model Ultra Librarian ATA5723-DK CAD Model

You May Also Be Interested in

MACOM Technology Solutions
GTVA311801FA DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MACP-009596-CA016
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.7-3.98 GHZ EVALUATIO
Need more? Email Us
MACOM Technology Solutions
CGHV40050F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MASW-007921-TR300
Need more? Email Us
MACOM Technology Solutions
10W, 48V, 3.6-3.8 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAATCC0007
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3.1-3.5GHZ, CMPA29352
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAP-011027
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess