EN
  • EN
  • DE

AT97SC3204-X2MA-20

Part No AT97SC3204-X2MA-20
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC CRYPTO TPM LPC 40QFN  /  
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Series CryptoController™
Package Tape & Reel (TR)
Applications Trusted Platform Module (TPM)
Core Processor AVR
Program Memory Type EEPROM
Interface LPC
Voltage - Supply 3.3V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VQFN (6x6)
Base Product Number AT97SC3204
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Standard Package 1,000
Win Source Part Number 1166927-AT97SC3204-X2MA-20
Ultra Librarian 3D Model Ultra Librarian AT97SC3204-X2MA-20 CAD Model

Description

Microchip Technology AT97SC3204-X2MA-20 Overview

The AT97SC3204-X2MA-20 is a cutting-edge security module from Microchip Technology, designed to provide robust hardware-based security solutions for a wide range of applications. This product is part of Microchip's trusted platform module (TPM) family, which is widely recognized for its ability to secure hardware through integrated cryptographic keys.

Key Features

  • Secure Hardware: The AT97SC3204-X2MA-20 is built to offer a secure cryptographic base, with hardware that is resistant to physical tampering and malicious attacks.
  • Cryptographic Support: It supports a range of cryptographic algorithms, including RSA, SHA-1, and HMAC, to ensure data integrity, authentication, and confidentiality.
  • Random Number Generator: Equipped with a high-quality random number generator, it provides the necessary randomness for cryptographic operations, enhancing security measures.
  • Flexible Integration: This module is designed for easy integration into various systems, making it a versatile choice for manufacturers and developers looking to enhance their products' security.
  • Trusted Computing Group Compliance: The AT97SC3204-X2MA-20 complies with the specifications laid out by the Trusted Computing Group (TCG), ensuring interoperability and a high level of security.

Applications

The AT97SC3204-X2MA-20 is suitable for a variety of applications where security is paramount. These include:

  • Personal computers and laptops
  • Networking equipment
  • Mobile devices
  • Embedded systems
  • Industrial control systems

Product Specifications

The AT97SC3204-X2MA-20 operates at a voltage range of 3.0V to 3.6V, with an industrial temperature range of -40°C to +85°C, ensuring reliable performance even in harsh environments. Its 20-pin SOIC package allows for compact integration into various hardware designs.

In conclusion, the AT97SC3204-X2MA-20 from Microchip Technology is a sophisticated security module that provides a trusted foundation for protecting sensitive data and ensuring the integrity of computing systems.

You May Also Be Interested in

Texas Instruments
High Speed PWM Controller
Need more? Email Us
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.8418
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Ricoh
Lowest to $13.5909
Sipex Corporation
Dual Supply Synchronous Buck Controller
Need more? Email Us
Ricoh
Lowest to $5.6306
Ricoh
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Ricoh
PCMCIA Power Controller
Lowest to $15.8443

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess