The AT93C66AYI10YI18 is a high-performance, 4K-bit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide a reliable and efficient data storage solution for a wide range of applications. This EEPROM is part of the serialelectrically erasable and programmable read-only memory (EEPROM) family and utilizes the industry-standard 3-wire serial interface.
Featuring a 4K-bit memory density, this device is organized as 256 x 16-bit or 512 x 8-bit, allowing for flexible data storage options. The AT93C66AYI10YI18 operates from a voltage range of 2.7V to 5.5V, making it suitable for various low-power applications. Additionally, it supports a maximum clock frequency of 2 MHz, enabling fast data transfer rates that are essential for high-speed systems.
The EEPROM comes in an industrial-grade package, specifically the TSSOP (Thin Shrink Small Outline Package) with an 8-pin configuration. This compact form factor is ideal for space-constrained applications while providing robust performance in harsh environments. The device's notable features include a self-timed write cycle with auto-clear, which simplifies the write operation and ensures data integrity without the need for external timers.
Microchip Technology has equipped the AT93C66AYI10YI18 with a write protect feature that safeguards the data against inadvertent writes during power transitions, further enhancing the reliability of the data storage. The device also supports a wide operating temperature range, making it versatile for use in automotive, industrial, and consumer electronics where temperature variations are common.
In summary, the AT93C66AYI10YI18 from Microchip Technology is a robust, versatile EEPROM solution that offers reliable data storage with its user-friendly interface, flexible memory organization, and enhanced security features. Its compact packaging and compatibility with a wide range of voltages and temperatures make it an excellent choice for designers looking for a non-volatile memory component for their embedded systems.