EN
  • EN
  • DE

AT93C46A-10SC

Part No AT93C46A-10SC
Manufacturer Microchip Technology
Catalog EEPROM
Description 3-Wire Serial EEPROM 1K (64 x 16) | IC EEPROM 1K SPI 2MHZ 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8, 64 x 16)
Memory Interface SPI
Clock Frequency 2MHz
Write Cycle Time - Word, Page 10ms
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AT93C46A
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 722277-AT93C46A-10SC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT93C46A-10SC CAD Model

Description

Microchip Technology's AT93C46A-10SC EEPROM

The AT93C46A-10SC from Microchip Technology is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device, designed to provide a reliable and efficient data storage solution for a wide range of applications. This compact, serial EEPROM offers a storage capacity of 1 Kbit and operates on a voltage range of 2.7V to 5.5V, making it highly versatile for various electronic circuits and products.

With its advanced features and specifications, the AT93C46A-10SC is a perfect fit for applications requiring data storage that can be easily updated, such as device configuration settings, calibration data, or user preferences. It is especially useful in environments where low power consumption and minimal space usage are critical.

Key Features:

  • Memory Size: 1 Kbit (128 x 8 or 64 x 16)
  • Operating Voltage: 2.7V to 5.5V
  • Access Time: 10 microseconds, ensuring quick data retrieval
  • Interface Type: Serial (2-wire, SPI compatible)
  • Temperature Range: Industrial (-40°C to +85°C), providing reliable performance under extreme conditions
  • Packaging: The device is available in an 8-pin SOIC package, suitable for surface-mount technology (SMT)
  • Endurance: 1 million write cycles, with a data retention period of 100 years, ensuring data integrity over a long lifespan
  • Self-Timed Write Cycle: Includes auto-erase and auto-write cycles
  • Write Protect: Features a write protect pin for hardware data protection

The AT93C46A-10SC is designed to meet the rigorous demands of modern electronic systems, providing a secure and efficient way to store critical data. Its low-power consumption and small form factor make it an excellent choice for portable and battery-powered devices. Whether used in industrial control systems, consumer electronics, or automotive applications, the Microchip AT93C46A-10SC EEPROM offers a reliable and cost-effective non-volatile memory solution.

You May Also Be Interested in

Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2645 $58.1900
535+ $0.2171 $116.1485
825+ $0.2102 $173.4150
1,140+ $0.2033 $231.7620
1,475+ $0.1964 $289.6900
1,965+ $0.1767 $347.2155
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess