EN
  • EN
  • DE

AT91SAM9N12ACU

Part No AT91SAM9N12ACU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 985722-AT91SAM9N12ACU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT91SAM9N12ACU CAD Model

Description

The AT91SAM9N12ACU is a high-performance microcontroller designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of the extensive AT91 family of microcontrollers which are based on the ARM926EJ-S processor core, integrating the ARM Thumb Processor for enhanced code density and performance.

Key Features:

  • Processor Core: ARM926EJ-S ARM Thumb Processor, operating at speeds up to 400 MHz, provides the computational power necessary for complex tasks in embedded systems.
  • Memory: Features an integrated 16KB ROM and 16KB SRAM, along with an external bus interface supporting SDRAM, static memories, and NAND flash.
  • High-Speed Connectivity: Offers a variety of communication interfaces including USB Device and Host, USART, SPI, SSC, TWI (I2C), and 10/100 Ethernet MAC for versatile connectivity options.
  • Robust Peripheral Set: Equipped with multiple timers, PWM controller, RTC, and a 12-channel DMA controller to support a wide range of application requirements.
  • Low Power Consumption: Designed with power efficiency in mind, it supports multiple power-saving modes, making it suitable for battery-powered and power-sensitive applications.
  • Security: Incorporates a secure boot and hardware encryption features to ensure the security of your applications.
  • Package: Available in a 217-ball BGA package, providing a compact footprint for space-constrained applications.

Applications:

The AT91SAM9N12ACU is ideal for a wide range of applications that require high-speed processing, connectivity, and low power consumption. It is particularly well-suited for industrial control systems, home automation, point-of-sale terminals, medical devices, and smart energy solutions.

Support and Resources:

Microchip Technology provides extensive support and resources to assist developers in working with the AT91SAM9N12ACU, including development tools, software libraries, and application notes. This ensures a smoother development process and helps bring products to market faster.

You May Also Be Interested in

TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Generic
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess