EN
  • EN
  • DE

AT91SAM9G25-CFU

Part No AT91SAM9G25-CFU
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MCU 32BIT 64KB ROM 247BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 400MHz 247-BGA (10x10)
Manufacturer Microchip Technology
Series SAM9G
Package Tray
Core Processor ARM926EJ-S
Speed 400MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 247-LFBGA
Case / Package 247-BGA (10x10)
Family Name AT91SAM9
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 240
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912010-AT91SAM9G25-CFU
Ultra Librarian 3D Model Ultra Librarian AT91SAM9G25-CFU CAD Model

Description

Microchip Technology's AT91SAM9G25-CFU

The AT91SAM9G25-CFU from Microchip Technology is a high-performance embedded microprocessor unit (MPU) that is specifically designed to cater to a wide range of industrial and consumer applications. This MPU is part of the SAM9G series, which is renowned for its robust architecture, rich feature set, and power efficiency.

At the core of the AT91SAM9G25-CFU is an ARM926EJ-S processor that operates at a maximum speed of 400 MHz. This processor is known for its balance of performance and power consumption, making it an ideal choice for applications that require both processing power and energy efficiency. The MPU is built using a 90 nm process technology that further contributes to its low power usage.

One of the standout features of the AT91SAM9G25-CFU is its comprehensive set of peripherals. It includes multiple UARTs, SPIs, TWIs (I2C), and USB ports, which makes it versatile for various communication requirements. Additionally, it supports both high-speed and full-speed USB Host and Device interfaces, with on-chip transceivers for enhanced connectivity options.

The device is equipped with a robust memory interface, supporting DDR2, LPDDR, and SDRAM, along with NAND flash and multiple types of multimedia card interfaces. This flexibility allows designers to choose the most suitable memory type for their application needs. The MPU also comes with an integrated LCD controller, making it an excellent choice for applications with a graphical user interface.

Security is a key concern in today's connected world, and the AT91SAM9G25-CFU addresses this with its dedicated security features. It includes a hardware random number generator and a unique ID for secure device serialization.

For developers, Microchip Technology provides extensive support in the form of software libraries, real-time operating system integrations, and development tools. This support helps accelerate the development process and reduce time-to-market for products based on the AT91SAM9G25-CFU.

In summary, the AT91SAM9G25-CFU is a versatile, efficient, and secure MPU that is well-suited for a broad range of applications in the industrial and consumer sectors. Its combination of a powerful ARM core, extensive peripheral set, and software support makes it a compelling choice for system designers looking for a reliable and capable processing solution.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess