Microchip Technology's AT91SAM7X256AUB
The AT91SAM7X256AUB is a high-performance microcontroller from Microchip Technology, designed for embedded applications requiring a high level of integration and low power consumption. This ARM7TDMI-based microcontroller is well-suited for networking and connectivity tasks, thanks to its rich set of peripherals and embedded features.
Key Features:
- Core: ARM7TDMI-S processor, running at up to 55 MHz, providing a perfect balance between processing power and power consumption.
- Memory: 256KB of high-speed Flash memory and 64KB of SRAM, offering ample space for complex applications.
- Connectivity: Equipped with a 10/100 Ethernet MAC, Full-speed USB 2.0 device port, and two CAN interfaces, making it ideal for networked applications.
- I/O: Up to 60 programmable I/O lines, allowing for flexible interface options with external devices.
- ADC: 8-channel, 10-bit Analog-to-Digital Converter, providing precise measurement capabilities for sensor interfacing.
- Timers: Three 16-bit Timer Counters and a PWM controller, supporting complex timing operations and pulse generation.
- Security: Features such as a Random Number Generator (RNG) and a hardware encryption accelerator to ensure secure data handling and communication.
Applications:
The AT91SAM7X256AUB is versatile and can be used in a variety of applications including:
- Industrial control systems
- Internet of Things (IoT) devices
- Home automation
- Security and surveillance systems
- Networking equipment
Development Support:
Microchip Technology provides extensive support for the development of applications using the AT91SAM7X256AUB. This includes a comprehensive set of development tools, software libraries, and real-time operating system (RTOS) integrations. With its robust feature set and Microchip's support, the AT91SAM7X256AUB is an excellent choice for designers looking to create advanced, connected, and secure embedded systems.